Samtec Inc. PCB Sockets SS5-20-3.50-L-D-K-TR

Description
0.50 mm Micro Blade & Beam Slim Body Soc
Request a Quote Datasheet
Description
0.50 mm Micro Blade & Beam Slim Body Soc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2271779 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2271779
PCB Sockets 2271779
0.50 mm Micro Blade & Beam Slim Body Soc

0.50 mm Micro Blade & Beam Slim Body Soc

Supplier's Site
PCB Sockets - 2271778 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2271778
PCB Sockets 2271778
0.50 mm Micro Blade & Beam Slim Body Soc

0.50 mm Micro Blade & Beam Slim Body Soc

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
308-SS5-20-3.50-L-D-K-TR
SMD Electronic Connector 308-SS5-20-3.50-L-D-K-TR
CONN SOCKET 40POS SMD GOLD Product overview: SS5-20-3.50-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS5-20-3.50-L-D- K-TR can be used for catalog matching and distributor lookup.

CONN SOCKET 40POS SMD GOLD Product overview: SS5-20-3.50-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS5-20-3.50-L-D-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SS5-20-3.50-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS5-20-3.50-L-D-K-TR
Pin & Socket Connectors SS5-20-3.50-L-D-K-TR
0.50 mm Micro Blade & Beam Slim Body Skt

0.50 mm Micro Blade & Beam Slim Body Skt

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1097439-SS5-20-3.50-L-D-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1097439-SS5-20-3.50-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1097439-SS5-20-3.50-L-D-K-TR
Win Source Part Number: 1097439-SS5-20-3.50- L-D-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ SS5 Number of Positions: 40 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4.5mm, 5.5mm, 6mm Height Above Board: 0.132" (3.35mm) Standard Package: 1,075 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): SS5-20-3.50-L-D-K-TR SS520350LDKTR; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14578DKR,SS5-20-3 .50-L-D-K-TR-ND,SAM1 4578CT,SAM14578TR Base Product Number: SS5-20

Win Source Part Number: 1097439-SS5-20-3.50-L-D-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Razor Beam™ SS5
Number of Positions: 40
Pitch: 0.020" (0.50mm)
Features: Pick and Place
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4.5mm, 5.5mm, 6mm
Height Above Board: 0.132" (3.35mm)
Standard Package: 1,075
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): SS5-20-3.50-L-D-K-TRSS520350LDKTR;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14578DKR,SS5-20-3.50-L-D-K-TR-ND,SAM14578CT,SAM14578TR
Base Product Number: SS5-20

Buy Now Datasheet
0.50 Mm Micro Blade & Beam Low-Profile Socket Samtec - 97AH5866 - Newark, An Avnet Company
Chicago, IL, United States
0.50 Mm Micro Blade & Beam Low-Profile Socket Samtec
97AH5866
0.50 Mm Micro Blade & Beam Low-Profile Socket Samtec 97AH5866
0.50 mm Micro Blade & Beam Low-Profile Socket

0.50 mm Micro Blade & Beam Low-Profile Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SS5-20-3.50-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SS5-20-3.50-L-D-K-TR
CONN SOCKET 40POS SMD GOLD

CONN SOCKET 40POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271779 308-SS5-20-3.50-L-D-K-TR SS5-20-3.50-L-D-K-TR 1097439-SS5-20-3.50-L-D-K-TR 97AH5866 SS5-20-3.50-L-D-K-TR
Product Name PCB Sockets SMD Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.50 Mm Micro Blade & Beam Low-Profile Socket Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1460R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 511367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details