Win Source Part Number: 1293955-ST5-30-1.50-
Category: Connectors, Interconnects>Rectan
Series: Razor Beam™ ST5
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Pick and Place
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4.5mm, 5mm
Height Above Board: 0.141" (3.58mm)
Standard Package: 1,075
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14643DKR,ST5-30-1
Base Product Number: ST5-30
CONN HDR 60POS SMD GOLD Product overview: ST5-30-1.50-L-D-P-TR
Samtec ST5-30-1.50-L-D-P-TR
Samtec ST5-30-1.50-L-D-P-TR
MEZZANINE CONN, HEADER, 60POS, 0.5MM ROHS COMPLIANT: YES
CONN HDR 60POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1293955-ST5-30-1.50-L-D-P-TR | 308-ST5-30-1.50-L-D-P-TR | 2085855 | 45AJ8611 | ST5-30-1.50-L-D-P-TR |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | PCB Headers | Mezzanine Conn, Header, 60Pos, 0.5Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |