Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ST5-60-1.00-L-D-P-TR

Description
Win Source Part Number: 1293958-ST5-60-1.00- L-D-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST5 Number of Positions: 120 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm Height Above Board: 0.121" (3.07mm) Standard Package: 925 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-ST5-60-1.00-L-D- P-TR,612-ST5-60-1.00 -L-D-P-TRDKR,612-ST5 -60-1.00-L-D-P-TRCT, ST5-60-1.00-L-D-P-TR Base Product Number: ST5-60
Request a Quote Datasheet
Description
Win Source Part Number: 1293958-ST5-60-1.00- L-D-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST5 Number of Positions: 120 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm Height Above Board: 0.121" (3.07mm) Standard Package: 925 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-ST5-60-1.00-L-D- P-TR,612-ST5-60-1.00 -L-D-P-TRDKR,612-ST5 -60-1.00-L-D-P-TRCT, ST5-60-1.00-L-D-P-TR Base Product Number: ST5-60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293958-ST5-60-1.00-L-D-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293958-ST5-60-1.00-L-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293958-ST5-60-1.00-L-D-P-TR
Win Source Part Number: 1293958-ST5-60-1.00- L-D-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST5 Number of Positions: 120 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm Height Above Board: 0.121" (3.07mm) Standard Package: 925 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-ST5-60-1.00-L-D- P-TR,612-ST5-60-1.00 -L-D-P-TRDKR,612-ST5 -60-1.00-L-D-P-TRCT, ST5-60-1.00-L-D-P-TR Base Product Number: ST5-60

Win Source Part Number: 1293958-ST5-60-1.00-L-D-P-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Razor Beam™ ST5
Number of Positions: 120
Pitch: 0.020" (0.50mm)
Features: Pick and Place
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm, 4.5mm
Height Above Board: 0.121" (3.07mm)
Standard Package: 925
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: 612-ST5-60-1.00-L-D-P-TR,612-ST5-60-1.00-L-D-P-TRDKR,612-ST5-60-1.00-L-D-P-TRCT,ST5-60-1.00-L-D-P-TR
Base Product Number: ST5-60

Buy Now Datasheet
Board to Board & Mezzanine Connectors - ST5-60-1.00-L-D-P-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
ST5-60-1.00-L-D-P-TR
Board to Board & Mezzanine Connectors ST5-60-1.00-L-D-P-TR
0.50 mm Micro Blade & Beam Low-Profile H

0.50 mm Micro Blade & Beam Low-Profile H

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-ST5-60-1.00-L-D-P-TR
SMD Electronic Connector 308-ST5-60-1.00-L-D-P-TR
CONN HDR 120POS SMD GOLD Product overview: ST5-60-1.00-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST5-60-1.00-L-D- P-TR can be used for catalog matching and distributor lookup.

CONN HDR 120POS SMD GOLD Product overview: ST5-60-1.00-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST5-60-1.00-L-D-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293958-ST5-60-1.00-L-D-P-TR ST5-60-1.00-L-D-P-TR 308-ST5-60-1.00-L-D-P-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors SMD Electronic Connector
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details