Samtec Inc. SMD Electronic Connector SS4-15-3.00-L-D-K-TR

Description
CONN SOCKET 30POS SMD GOLD Product overview: SS4-15-3.00-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS4-15-3.00-L-D- K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET 30POS SMD GOLD Product overview: SS4-15-3.00-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS4-15-3.00-L-D- K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SS4-15-3.00-L-D-K-TR
SMD Electronic Connector 308-SS4-15-3.00-L-D-K-TR
CONN SOCKET 30POS SMD GOLD Product overview: SS4-15-3.00-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS4-15-3.00-L-D- K-TR can be used for catalog matching and distributor lookup.

CONN SOCKET 30POS SMD GOLD Product overview: SS4-15-3.00-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS4-15-3.00-L-D-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SS4-15-3.00-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS4-15-3.00-L-D-K-TR
Pin & Socket Connectors SS4-15-3.00-L-D-K-TR
0.40 mm Micro Blade & Beam Ultra Fine Pi

0.40 mm Micro Blade & Beam Ultra Fine Pi

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293974-SS4-15-3.00-L-D-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293974-SS4-15-3.00-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293974-SS4-15-3.00-L-D-K-TR
Win Source Part Number: 1293974-SS4-15-3.00- L-D-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ SS4 Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Pick and Place Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm, 5.5mm Height Above Board: 0.112" (2.85mm) Standard Package: 1,150 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14570CT,SAM14570D KR,SS4-15-3.00-L-D-K -TR,SAM14570TR,SS4-1 5-3.00-L-D-K-FR Base Product Number: SS4-15

Win Source Part Number: 1293974-SS4-15-3.00-L-D-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Razor Beam™ SS4
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Features: Pick and Place
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm, 4.5mm, 5.5mm
Height Above Board: 0.112" (2.85mm)
Standard Package: 1,150
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14570CT,SAM14570DKR,SS4-15-3.00-L-D-K-TR,SAM14570TR,SS4-15-3.00-L-D-K-FR
Base Product Number: SS4-15

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SS4-15-3.00-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SS4-15-3.00-L-D-K-TR
CONN SOCKET 30POS SMD GOLD

CONN SOCKET 30POS SMD GOLD

Supplier's Site
0.40 Mm Micro Blade & Beam Ultra Fine Pitch Socket Rohs Compliant Samtec - 83P2097 - Newark, An Avnet Company
Chicago, IL, United States
0.40 Mm Micro Blade & Beam Ultra Fine Pitch Socket Rohs Compliant Samtec
83P2097
0.40 Mm Micro Blade & Beam Ultra Fine Pitch Socket Rohs Compliant Samtec 83P2097
0.40 mm Micro Blade & Beam Ultra Fine Pitch Socket RoHS Compliant: Yes

0.40 mm Micro Blade & Beam Ultra Fine Pitch Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 30Pos, 0.4Mm Rohs Compliant Samtec - 45AJ8305 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 30Pos, 0.4Mm Rohs Compliant Samtec
45AJ8305
Mezzanine Conn, Rcpt, 30Pos, 0.4Mm Rohs Compliant Samtec 45AJ8305
MEZZANINE CONN, RCPT, 30POS, 0.4MM ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 30POS, 0.4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-SS4-15-3.00-L-D-K-TR SS4-15-3.00-L-D-K-TR 1293974-SS4-15-3.00-L-D-K-TR SS4-15-3.00-L-D-K-TR 83P2097 45AJ8305
Product Name SMD Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.40 Mm Micro Blade & Beam Ultra Fine Pitch Socket Rohs Compliant Samtec Mezzanine Conn, Rcpt, 30Pos, 0.4Mm Rohs Compliant Samtec
Voltage Rating 155 volts
Unlock Full Specs
to access all available technical data

Similar Products