Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ST4-20-2.50-L-D-P-TR

Description
Win Source Part Number: 1293963-ST4-20-2.50- L-D-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST4 Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 5.5mm, 6mm Height Above Board: 0.180" (4.57mm) Standard Package: 850 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14632DKR,ST4-20-2 .50-L-D-P-TR,SAM1463 2TR,ST4-20-2.50-L-D- P-FR,SAM14632CT Base Product Number: ST4-20
Request a Quote Datasheet
Description
Win Source Part Number: 1293963-ST4-20-2.50- L-D-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST4 Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 5.5mm, 6mm Height Above Board: 0.180" (4.57mm) Standard Package: 850 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14632DKR,ST4-20-2 .50-L-D-P-TR,SAM1463 2TR,ST4-20-2.50-L-D- P-FR,SAM14632CT Base Product Number: ST4-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293963-ST4-20-2.50-L-D-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293963-ST4-20-2.50-L-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293963-ST4-20-2.50-L-D-P-TR
Win Source Part Number: 1293963-ST4-20-2.50- L-D-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST4 Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 5.5mm, 6mm Height Above Board: 0.180" (4.57mm) Standard Package: 850 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14632DKR,ST4-20-2 .50-L-D-P-TR,SAM1463 2TR,ST4-20-2.50-L-D- P-FR,SAM14632CT Base Product Number: ST4-20

Win Source Part Number: 1293963-ST4-20-2.50-L-D-P-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Razor Beam™ ST4
Number of Positions: 40
Pitch: 0.016" (0.40mm)
Features: Pick and Place
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 5.5mm, 6mm
Height Above Board: 0.180" (4.57mm)
Standard Package: 850
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14632DKR,ST4-20-2.50-L-D-P-TR,SAM14632TR,ST4-20-2.50-L-D-P-FR,SAM14632CT
Base Product Number: ST4-20

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-ST4-20-2.50-L-D-P-TR
SMD Electronic Connector 308-ST4-20-2.50-L-D-P-TR
CONN HDR 40POS SMD GOLD Product overview: ST4-20-2.50-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST4-20-2.50-L-D- P-TR can be used for catalog matching and distributor lookup.

CONN HDR 40POS SMD GOLD Product overview: ST4-20-2.50-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST4-20-2.50-L-D-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
.4Mm Terminal Strip Rohs Compliant Samtec - 38AH2652 - Newark, An Avnet Company
Chicago, IL, United States
.4Mm Terminal Strip Rohs Compliant Samtec
38AH2652
.4Mm Terminal Strip Rohs Compliant Samtec 38AH2652
.4MM TERMINAL STRIP ROHS COMPLIANT: YES

.4MM TERMINAL STRIP ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Header, 40Pos, 0.4Mm; Mezzanine Connector Type Samtec - 91Y3905 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 40Pos, 0.4Mm; Mezzanine Connector Type Samtec
91Y3905
Mezzanine Conn, Header, 40Pos, 0.4Mm; Mezzanine Connector Type Samtec 91Y3905
MEZZANINE CONN, HEADER, 40POS, 0.4MM; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ST4 Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 40POS, 0.4MM; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ST4 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ST4-20-2.50-L-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ST4-20-2.50-L-D-P-TR
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293963-ST4-20-2.50-L-D-P-TR 308-ST4-20-2.50-L-D-P-TR 38AH2652 91Y3905 ST4-20-2.50-L-D-P-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector .4Mm Terminal Strip Rohs Compliant Samtec Mezzanine Conn, Header, 40Pos, 0.4Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details