Samtec Inc. Pin & Socket Connectors SS5-10-3.00-L-D-K-TR

Description
0.50 mm Micro Blade & Beam Slim Body Skt
Request a Quote Datasheet
Description
0.50 mm Micro Blade & Beam Slim Body Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SS5-10-3.00-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS5-10-3.00-L-D-K-TR
Pin & Socket Connectors SS5-10-3.00-L-D-K-TR
0.50 mm Micro Blade & Beam Slim Body Skt

0.50 mm Micro Blade & Beam Slim Body Skt

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 994630-SS5-10-3.00-L-D-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
994630-SS5-10-3.00-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 994630-SS5-10-3.00-L-D-K-TR
Win Source Part Number: 994630-SS5-10-3.00-L -D-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ SS5 Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm, 5.5mm Height Above Board: 0.112" (2.85mm) Standard Package: 1,225 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14575TR,SAM14575D KR,SS5-10-3.00-L-D-K -TR-ND,SAM14575CT Base Product Number: SS5-10

Win Source Part Number: 994630-SS5-10-3.00-L-D-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Razor Beam™ SS5
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Features: Pick and Place
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm, 4.5mm, 5.5mm
Height Above Board: 0.112" (2.85mm)
Standard Package: 1,225
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14575TR,SAM14575DKR,SS5-10-3.00-L-D-K-TR-ND,SAM14575CT
Base Product Number: SS5-10

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SS5-10-3.00-L-D-K-TR
SMD Electronic Connector 308-SS5-10-3.00-L-D-K-TR
CONN SOCKET 20POS SMD GOLD Product overview: SS5-10-3.00-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS5-10-3.00-L-D- K-TR can be used for catalog matching and distributor lookup.

CONN SOCKET 20POS SMD GOLD Product overview: SS5-10-3.00-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS5-10-3.00-L-D-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SS5-10-3.00-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SS5-10-3.00-L-D-K-TR
CONN SOCKET 20POS SMD GOLD

CONN SOCKET 20POS SMD GOLD

Supplier's Site
Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 97AH5863 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
97AH5863
Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 97AH5863
MEZZANINE CONN, RCPT, 20POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze

MEZZANINE CONN, RCPT, 20POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 20Pos, 0.5Mm Samtec - 69AJ1058 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 20Pos, 0.5Mm Samtec
69AJ1058
Mezzanine Conn, Rcpt, 20Pos, 0.5Mm Samtec 69AJ1058
MEZZANINE CONN, RCPT, 20POS, 0.5MM

MEZZANINE CONN, RCPT, 20POS, 0.5MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SS5-10-3.00-L-D-K-TR 994630-SS5-10-3.00-L-D-K-TR 308-SS5-10-3.00-L-D-K-TR SS5-10-3.00-L-D-K-TR 97AH5863 69AJ1058
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec Mezzanine Conn, Rcpt, 20Pos, 0.5Mm Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details