Samtec Inc. Board to Board & Mezzanine Connectors ST5-80-1.00-L-D-P-TR

Description
0.50 mm Micro Blade & Beam Low-Profile H
Request a Quote Datasheet
Description
0.50 mm Micro Blade & Beam Low-Profile H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
ST5-80-1.00-L-D-P-TR
Board to Board & Mezzanine Connectors ST5-80-1.00-L-D-P-TR
0.50 mm Micro Blade & Beam Low-Profile H

0.50 mm Micro Blade & Beam Low-Profile H

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-ST5-80-1.00-L-D-P-TR
SMD Electronic Connector 308-ST5-80-1.00-L-D-P-TR
CONN HDR 160POS SMD GOLD Product overview: ST5-80-1.00-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST5-80-1.00-L-D- P-TR can be used for catalog matching and distributor lookup.

CONN HDR 160POS SMD GOLD Product overview: ST5-80-1.00-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST5-80-1.00-L-D-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293959-ST5-80-1.00-L-D-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293959-ST5-80-1.00-L-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293959-ST5-80-1.00-L-D-P-TR
Win Source Part Number: 1293959-ST5-80-1.00- L-D-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST5 Number of Positions: 160 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm Height Above Board: 0.121" (3.07mm) Standard Package: 925 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: ST5-80-1.00-L-D-P-TR ,SAM15468TR,SAM15468 CT,ST5-80-1.00-L-D-P -FR,SAM15468DKR Base Product Number: ST5-80

Win Source Part Number: 1293959-ST5-80-1.00-L-D-P-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Razor Beam™ ST5
Number of Positions: 160
Pitch: 0.020" (0.50mm)
Features: Pick and Place
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm, 4.5mm
Height Above Board: 0.121" (3.07mm)
Standard Package: 925
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: ST5-80-1.00-L-D-P-TR,SAM15468TR,SAM15468CT,ST5-80-1.00-L-D-P-FR,SAM15468DKR
Base Product Number: ST5-80

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ST5-80-1.00-L-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ST5-80-1.00-L-D-P-TR
CONN HDR 160POS SMD GOLD

CONN HDR 160POS SMD GOLD

Supplier's Site
0.50 Mm Micro Blade & Beam Low-Profile Header Rohs Compliant Samtec - 97AH5886 - Newark, An Avnet Company
Chicago, IL, United States
0.50 Mm Micro Blade & Beam Low-Profile Header Rohs Compliant Samtec
97AH5886
0.50 Mm Micro Blade & Beam Low-Profile Header Rohs Compliant Samtec 97AH5886
0.50 mm Micro Blade & Beam Low-Profile Header RoHS Compliant: Yes

0.50 mm Micro Blade & Beam Low-Profile Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ST5-80-1.00-L-D-P-TR 308-ST5-80-1.00-L-D-P-TR 1293959-ST5-80-1.00-L-D-P-TR ST5-80-1.00-L-D-P-TR 97AH5886
Product Name Board to Board & Mezzanine Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.50 Mm Micro Blade & Beam Low-Profile Header Rohs Compliant Samtec
Connector Type Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts - 1382 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details