Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SS5-15-3.00-L-D-K-TR

Description
Win Source Part Number: 1293968-SS5-15-3.00- L-D-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ SS5 Number of Positions: 30 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm, 5.5mm Height Above Board: 0.112" (2.85mm) Standard Package: 1,225 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14972TR,SAM14972C T,SAM14972DKR,2266-S S5-15-3.00-L-D-K-TR, SS5-15-3.00-L-D-K-FR Base Product Number: SS5-15
Request a Quote
Description
Win Source Part Number: 1293968-SS5-15-3.00- L-D-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ SS5 Number of Positions: 30 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm, 5.5mm Height Above Board: 0.112" (2.85mm) Standard Package: 1,225 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14972TR,SAM14972C T,SAM14972DKR,2266-S S5-15-3.00-L-D-K-TR, SS5-15-3.00-L-D-K-FR Base Product Number: SS5-15
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1293968-SS5-15-3.00-L-D-K-TR is a rectangular connector designed for mezzanine board-to-board applications. It features a pitch of 0.50 mm and consists of 30 positions arranged in 2 rows. The connector is a socket type with outer shroud contacts and is suitable for surface mount technology (SMT) mounting. The contact finish is gold with a thickness of 10 µin (0.25 µm), and the connector is packaged in tape and reel format for efficient handling. It has a mated stacking height of 4 mm, 4.5 mm, or 5.5 mm, and a height above the board of 2.85 mm. The operating temperature range is from -55 °C to +125 °C, with a current rating of 1.5 A per pin and a voltage rating of 200 VAC/283 VDC. The insulator material is black LCP, and the contact material is phosphor bronze. This connector is lead-free solderable and has a maximum SMT lead coplanarity of 0.10 mm.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1293968-SS5-15-3.00-L-D-K-TR is a rectangular connector designed for mezzanine board-to-board applications. It features a pitch of 0.50 mm and consists of 30 positions arranged in 2 rows. The connector is a socket type with outer shroud contacts and is suitable for surface mount technology (SMT) mounting. The contact finish is gold with a thickness of 10 µin (0.25 µm), and the connector is packaged in tape and reel format for efficient handling. It has a mated stacking height of 4 mm, 4.5 mm, or 5.5 mm, and a height above the board of 2.85 mm. The operating temperature range is from -55 °C to +125 °C, with a current rating of 1.5 A per pin and a voltage rating of 200 VAC/283 VDC. The insulator material is black LCP, and the contact material is phosphor bronze. This connector is lead-free solderable and has a maximum SMT lead coplanarity of 0.10 mm.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293968-SS5-15-3.00-L-D-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293968-SS5-15-3.00-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293968-SS5-15-3.00-L-D-K-TR
Win Source Part Number: 1293968-SS5-15-3.00- L-D-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ SS5 Number of Positions: 30 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm, 5.5mm Height Above Board: 0.112" (2.85mm) Standard Package: 1,225 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14972TR,SAM14972C T,SAM14972DKR,2266-S S5-15-3.00-L-D-K-TR, SS5-15-3.00-L-D-K-FR Base Product Number: SS5-15

Win Source Part Number: 1293968-SS5-15-3.00-L-D-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Razor Beam™ SS5
Number of Positions: 30
Pitch: 0.020" (0.50mm)
Features: Pick and Place
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm, 4.5mm, 5.5mm
Height Above Board: 0.112" (2.85mm)
Standard Package: 1,225
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14972TR,SAM14972CT,SAM14972DKR,2266-SS5-15-3.00-L-D-K-TR,SS5-15-3.00-L-D-K-FR
Base Product Number: SS5-15

Buy Now Datasheet
Pin & Socket Connectors - SS5-15-3.00-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS5-15-3.00-L-D-K-TR
Pin & Socket Connectors SS5-15-3.00-L-D-K-TR
0.50 mm Micro Blade & Beam Slim Body Skt

0.50 mm Micro Blade & Beam Slim Body Skt

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-SS5-15-3.00-L-D-K-TR
SMD Electronic Connector 308-SS5-15-3.00-L-D-K-TR
CONN SOCKET 30POS SMD GOLD Product overview: SS5-15-3.00-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS5-15-3.00-L-D- K-TR can be used for catalog matching and distributor lookup.

CONN SOCKET 30POS SMD GOLD Product overview: SS5-15-3.00-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS5-15-3.00-L-D-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smt Header, 30 Pin 0.5Mm Male Rohs Compliant Samtec - 38AH2636 - Newark, An Avnet Company
Chicago, IL, United States
Smt Header, 30 Pin 0.5Mm Male Rohs Compliant Samtec
38AH2636
Smt Header, 30 Pin 0.5Mm Male Rohs Compliant Samtec 38AH2636
SMT HEADER, 30 PIN 0.5MM MALE ROHS COMPLIANT: YES

SMT HEADER, 30 PIN 0.5MM MALE ROHS COMPLIANT: YES

Supplier's Site
0.50 Mm Micro Blade & Beam Low-Profile Socket Samtec - 97AH5864 - Newark, An Avnet Company
Chicago, IL, United States
0.50 Mm Micro Blade & Beam Low-Profile Socket Samtec
97AH5864
0.50 Mm Micro Blade & Beam Low-Profile Socket Samtec 97AH5864
0.50 mm Micro Blade & Beam Low-Profile Socket

0.50 mm Micro Blade & Beam Low-Profile Socket

Supplier's Site
Ic Socket Samtec - 05AK4227 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket Samtec
05AK4227
Ic Socket Samtec 05AK4227
IC SOCKET

IC SOCKET

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SS5-15-3.00-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SS5-15-3.00-L-D-K-TR
CONN SOCKET 30POS SMD GOLD

CONN SOCKET 30POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293968-SS5-15-3.00-L-D-K-TR SS5-15-3.00-L-D-K-TR 308-SS5-15-3.00-L-D-K-TR 38AH2636 97AH5864 SS5-15-3.00-L-D-K-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Pin & Socket Connectors SMD Electronic Connector Smt Header, 30 Pin 0.5Mm Male Rohs Compliant Samtec 0.50 Mm Micro Blade & Beam Low-Profile Socket Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details