Samtec Inc. Unspecified Connectors UCC8-010-1-H-S-1-A

Description
FireFly Positive Latching Receptacle
Request a Quote Datasheet
Description
FireFly Positive Latching Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - UCC8-010-1-H-S-1-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
UCC8-010-1-H-S-1-A
Unspecified Connectors UCC8-010-1-H-S-1-A
FireFly Positive Latching Receptacle

FireFly Positive Latching Receptacle

Buy Now
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1383783-UCC8-010-1-H-S-1-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1383783-UCC8-010-1-H-S-1-A
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1383783-UCC8-010-1-H-S-1-A
Win Source Part Number: 1383783-UCC8-010-1-H -S-1-A Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: Firefly™ Number of Positions: 10 Features: Board Guide Connector Type: Micro Flyover Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Connector Style: Receptacle Standard Package: 850 pcs Mounting Type: Surface Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: UCC8-010 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383783-UCC8-010-1-H-S-1-A
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Series: Firefly™
Number of Positions: 10
Features: Board Guide
Connector Type: Micro Flyover
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Connector Style: Receptacle
Standard Package: 850 pcs
Mounting Type: Surface Mount, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: UCC8-010
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
PCB Sockets - 1999972 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1999972
PCB Sockets 1999972
Samtec UCC8-010-1-H-S-1-A PCB Socket

Samtec UCC8-010-1-H-S-1-A PCB Socket

Supplier's Site
PCB Sockets - 1999972P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1999972P
PCB Sockets 1999972P
Samtec UCC8-010-1-H-S-1-A PCB Socket

Samtec UCC8-010-1-H-S-1-A PCB Socket

Supplier's Site
PCB Sockets - 1999971 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1999971
PCB Sockets 1999971
Samtec UCC8-010-1-H-S-1-A PCB Socket

Samtec UCC8-010-1-H-S-1-A PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
443-UCC8-010-1-H-S-1-A
SMD Electronic Connector 443-UCC8-010-1-H-S-1-A
CONN MICRO FLYOVER RCPT 10P SMD Product overview: UCC8-010-1-H-S-1-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-UCC8-010-1-H-S-1 -A can be used for catalog matching and distributor lookup.

CONN MICRO FLYOVER RCPT 10P SMD Product overview: UCC8-010-1-H-S-1-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-UCC8-010-1-H-S-1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - UCC8-010-1-H-S-1-A - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
UCC8-010-1-H-S-1-A
Pluggable Connectors UCC8-010-1-H-S-1-A
CONN MICRO FLYOVER RCPT 10P SMD

CONN MICRO FLYOVER RCPT 10P SMD

Supplier's Site Datasheet
Pluggable Connector Assemblies - UCC8-010-1-H-S-1-A - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
UCC8-010-1-H-S-1-A
Pluggable Connector Assemblies UCC8-010-1-H-S-1-A
CONN MICRO FLYOVER RCPT 10P SMD

CONN MICRO FLYOVER RCPT 10P SMD

Supplier's Site Datasheet
Connector, Card Edge, Rcpt, 10Pos, 0.8Mm; Connector Systems Samtec - 52Y0744 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Card Edge, Rcpt, 10Pos, 0.8Mm; Connector Systems Samtec
52Y0744
Connector, Card Edge, Rcpt, 10Pos, 0.8Mm; Connector Systems Samtec 52Y0744
CONNECTOR, CARD EDGE, RCPT, 10POS, 0.8MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:0.8mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:UCC8 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, CARD EDGE, RCPT, 10POS, 0.8MM; Connector Systems:Wire-to-Board; Pitch Spacing:0.8mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:UCC8 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number UCC8-010-1-H-S-1-A 1383783-UCC8-010-1-H-S-1-A 1999972 1999972P 443-UCC8-010-1-H-S-1-A UCC8-010-1-H-S-1-A UCC8-010-1-H-S-1-A 52Y0744
Product Name Unspecified Connectors Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies PCB Sockets PCB Sockets SMD Electronic Connector Pluggable Connectors Pluggable Connector Assemblies Connector, Card Edge, Rcpt, 10Pos, 0.8Mm; Connector Systems Samtec
Gender Male / Plug
Termination Solder Solder Solder Solder Solder
Mounting Surface Mount, Through Hole Through hole Surface Mount, Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A111691-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1404-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details