Win Source Electronics Datasheets for Triacs

Triacs are three-terminal silicon devices that are configured in an inverse parallel arrangement to provide load current during both halves of the AC supply voltage. They are often used to control motor speed.
Triacs: Learn more

Page: 1 2 3 4 5
Product Name Notes
Manufacturer: Littelfuse Inc. Win Source Part Number: 904174-Z0109MNT1G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 1 A Surface Mount SOT-223 Package: TO-261-4,...
Manufacturer: NXP Win Source Part Number: 1282648-Z0109MA Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Manufacturer: NXP Win Source Part Number: 1282649-Z0109MA0 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Manufacturer: NXP Win Source Part Number: 1282650-Z0109MN Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Manufacturer: NXP Win Source Part Number: 1282651-Z0109MN0 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): ACS108-6SN; Z0107MN0,135; Z0109MN0,135; Z0109MN0; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open...
Manufacturer: NXP Win Source Part Number: 1282652-Z0109NA Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Manufacturer: NXP Win Source Part Number: 1282653-Z0109NN Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status:...
Manufacturer: NXP Win Source Part Number: 1282654-Z0109NN0 Family Name: Z0109NN0 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): L0109NTRP4; L0107NTRP4; L0107NTRP; L0109NTRP; Introduction Date: August 05, 2015 ECCN: EAR99 Halogen Free: Compliant...
Manufacturer: ON Semiconductor Win Source Part Number: 939910-Z0109MARL1G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 1 A Through Hole TO-92 (TO-226) Package:...
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106117-Z0109DN5AA4 Mounting: SMD (SMT) Hold Current: 10 mA Categories: TVS - Thyristors Case / Package:...
Manufacturer: STMicroelectronics Win Source Part Number: 036685-Z0107SN 5AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 700V Voltage -...
Manufacturer: STMicroelectronics Win Source Part Number: 036686-Z0109MN 6AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage -...
Manufacturer: STMicroelectronics Win Source Part Number: 037397-Z0405MF Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt)...
Manufacturer: STMicroelectronics Win Source Part Number: 037416-Z0109MA 1AA2 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger...
Manufacturer: STMicroelectronics Win Source Part Number: 037549-Z0402MF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 3mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt)...
Manufacturer: STMicroelectronics Win Source Part Number: 038371-Z0402MF 1AA2 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 3mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger...
Manufacturer: STMicroelectronics Win Source Part Number: 054245-Z0405DE Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt)...
Manufacturer: STMicroelectronics Win Source Part Number: 054246-Z0405DF Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt)...
Manufacturer: STMicroelectronics Win Source Part Number: 054247-Z0410NF 1AA2 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger...
Manufacturer: STMicroelectronics Win Source Part Number: 105111-Z0109NN 5AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage -...
Manufacturer: STMicroelectronics Win Source Part Number: 1119768-Z0109NA 2AL2 Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max):...
Manufacturer: STMicroelectronics Win Source Part Number: 1119770-Z0109SN 5AA4 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max):...
Manufacturer: STMicroelectronics Win Source Part Number: 1119772-Z0110MA 1AA2 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger...
Manufacturer: STMicroelectronics Win Source Part Number: 1119773-Z0110MN 5AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 600V Voltage -...
Manufacturer: STMicroelectronics Win Source Part Number: 1119774-Z0110SN 5AA4 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max):...
Manufacturer: STMicroelectronics Win Source Part Number: 1119780-Z0410MF0AA2 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt)...
Manufacturer: STMicroelectronics Win Source Part Number: 115604-Z0109MA 5AL2 Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage -...
Manufacturer: STMicroelectronics Win Source Part Number: 116489-Z0409MF 1AA2 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger...
Manufacturer: STMicroelectronics Win Source Part Number: 119353-Z0409NF 1AA2 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger...
Manufacturer: STMicroelectronics Win Source Part Number: 125433-Z0405MF0AA2 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt)...
Manufacturer: STMicroelectronics Win Source Part Number: 1282647-Z0107SN Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Manufacturer: STMicroelectronics Win Source Part Number: 1282655-Z0110MN Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ACT108W-600E; Z0110SN5AA4; Z0110MN5AA4; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status:...
Manufacturer: STMicroelectronics Win Source Part Number: 1282657-Z0110SN Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Manufacturer: STMicroelectronics Win Source Part Number: 1282664-Z0405NF Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Manufacturer: STMicroelectronics Win Source Part Number: 1282665-Z0409MF Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Manufacturer: STMicroelectronics Win Source Part Number: 1282666-Z0409NF Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Manufacturer: STMicroelectronics Win Source Part Number: 1282667-Z0410MF Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Manufacturer: STMicroelectronics Win Source Part Number: 1282668-Z0410NF Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Manufacturer: STMicroelectronics Win Source Part Number: 1325572-Z0409NF0AA2 Category: Discrete Semiconductor Products>Thyristors - TRIACs Packaging: Tube Standard Package: 50 Mounting: Through Hole Current - Hold (Ih) (Max): 10 mA Configuration: Single...
Manufacturer: STMicroelectronics Win Source Part Number: 411934-Z0410NF0AA2 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Manufacturer: STMicroelectronics Win Source Part Number: 417387-Z0109SN Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V...
Manufacturer: STMicroelectronics Win Source Part Number: 800222-Z0110DN 5AA4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Configuration: Single Voltage - Off State: 400V...
Manufacturer: STMicroelectronics Win Source Part Number: 800225-Z0409DF 1AA2 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-202 No Tab Configuration: Single Voltage - Off...
Manufacturer: STMicroelectronics Win Source Part Number: 801186-Z0109MN 5AA4 Packaging: Reel Mounting Style: SMD Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A...
Manufacturer: STMicroelectronics Win Source Part Number: 804170-Z0109MUF Packaging: Reel Mounting Style: SMD Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac...
Manufacturer: STMicroelectronics Win Source Part Number: 904176-Z0405ME 1AA2 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 4 A Through Hole TO-202 Package: Tube...
Manufacturer: STMicroelectronics Win Source Part Number: 904177-Z0405MF 1AA2 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 4 A Through Hole TO-202-3 Package: Tube...
Manufacturer: STMicroelectronics Win Source Part Number: 904178-Z0405NF 1AA2 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 800 V 4 A Through Hole TO-202-3 Package: Tube...
Manufacturer: STMicroelectronics Win Source Part Number: 904179-Z0410MF 1AA2 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Standard 600 V 4 A Through Hole TO-202-3 Package: Tube Package: TO-202 No...
Manufacturer: WeEn Semiconductors Win Source Part Number: 1119767-Z0109MN0,135 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage -...
Manufacturer: WeEn Semiconductors Win Source Part Number: 1119769-Z0109NN,135 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage -...
Manufacturer: WeEn Semiconductors Win Source Part Number: 800221-Z0109MA0,412 Mounting Style: Through Hole Operating Temperature Range: 125°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Configuration: Single Voltage - Off State: 600V Current -...
Win Source Part Number: 1107721-Z0109MN,135 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10 mA Configuration: Single...
Win Source Part Number: 1196277-Z0405DF 1AA2 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 250 Current - Hold (Ih) (Max): 5 mA Configuration: Single Voltage - Off State:...
Win Source Part Number: 1352907-Z0109NN6AA4 Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 55 pct. MSL...
Win Source Part Number: 1376648-Z0410MB Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 40 pct. MSL...
Win Source Part Number: 1376649-Z0409MB Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. MSL...
Win Source Part Number: 1376662-Z0410MH Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 55 pct. MSL...
Win Source Part Number: 1376663-Z0405MH Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 33 pct. MSL...
Win Source Part Number: 1376664-Z0402MH Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. MSL...
Win Source Part Number: 963845-Z0109MA 2AL2 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Current - Hold (Ih) (Max): 10 mA Configuration:...

<< Prev