STMicroelectronics Triacs - Z0109SN 5AA4 Z0109SN 5AA4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1119770-Z0109SN 5AA4 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1119770-Z0109SN 5AA4 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - Z0109SN 5AA4 - 1119770-Z0109SN 5AA4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0109SN 5AA4
1119770-Z0109SN 5AA4
Triacs - Z0109SN 5AA4 1119770-Z0109SN 5AA4
Manufacturer: STMicroelectronics Win Source Part Number: 1119770-Z0109SN 5AA4 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1119770-Z0109SN 5AA4
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
800V 1A Triac
300-Z0109SN 5AA4
800V 1A Triac 300-Z0109SN 5AA4
TRIAC SENS GATE 800V 1A SOT223 Product overview: Z0109SN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109SN 5AA4 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 800V 1A SOT223 Product overview: Z0109SN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109SN 5AA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 1A Triacs

Triacs 1A Triacs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0109SN 5AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0109SN 5AA4
Discrete Semiconductor Products - Thyristors - TRIACs Z0109SN 5AA4
TRIAC SENS GATE 800V 1A SOT223

TRIAC SENS GATE 800V 1A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 1119770-Z0109SN 5AA4 300-Z0109SN 5AA4 Z0109SN 5AA4 Z0109SN 5AA4
Product Name Triacs - Z0109SN 5AA4 800V 1A Triac Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type SOT-223 Tape & Reel (TR) TO-261-4, TO-261AA
VDRM 800 volts 800 volts 800 volts
ITSM 1 amps 1 amps
IGT 10 mA 10 mA 10 mA
VGT 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data