NXP Semiconductors 800V 13.8A Triac Z0109NN0

Description
TRIAC 800V 13.8A 4-Pin(3+Tab) SC-73 / Logic level four-quadrant triac Product overview: Z0109NN0 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 13.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 13.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109NN0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRIAC 800V 13.8A 4-Pin(3+Tab) SC-73 / Logic level four-quadrant triac Product overview: Z0109NN0 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 13.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 13.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109NN0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 13.8A Triac
300-Z0109NN0
800V 13.8A Triac 300-Z0109NN0
TRIAC 800V 13.8A 4-Pin(3+Tab) SC-73 / Logic level four-quadrant triac Product overview: Z0109NN0 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 13.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 13.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109NN0 can be used for catalog matching and distributor lookup.

TRIAC 800V 13.8A 4-Pin(3+Tab) SC-73 / Logic level four-quadrant triac Product overview: Z0109NN0 from NXP Semiconductors is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 13.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 13.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109NN0 can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - Z0109NN0 - 1282654-Z0109NN0 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0109NN0
1282654-Z0109NN0
Triacs - Z0109NN0 1282654-Z0109NN0
Manufacturer: NXP Win Source Part Number: 1282654-Z0109NN0 Family Name: Z0109NN0 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): L0109NTRP4; L0107NTRP4; L0107NTRP; L0109NTRP; Introduction Date: August 05, 2015 ECCN: EAR99 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1282654-Z0109NN0
Family Name: Z0109NN0
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): L0109NTRP4; L0107NTRP4; L0107NTRP; L0109NTRP;
Introduction Date: August 05, 2015
ECCN: EAR99
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-Z0109NN0 1282654-Z0109NN0
Product Name 800V 13.8A Triac Triacs - Z0109NN0
Unlock Full Specs
to access all available technical data