STMicroelectronics 400V 0.95A Triac Z0405DF

Description
400V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0405DF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.95A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 0.95A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0405DF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.95A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 0.95A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 0.95A Triac
300-Z0405DF
400V 0.95A Triac 300-Z0405DF
400V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0405DF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.95A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 0.95A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405DF can be used for catalog matching and distributor lookup.

400V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0405DF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.95A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 0.95A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405DF can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - Z0405DF - 054246-Z0405DF - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0405DF
054246-Z0405DF
Triacs - Z0405DF 054246-Z0405DF
Manufacturer: STMicroelectronics Win Source Part Number: 054246-Z0405DF Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-202 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054246-Z0405DF
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-202
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-Z0405DF 054246-Z0405DF
Product Name 400V 0.95A Triac Triacs - Z0405DF
Operating Temperature -45 C (-49 F) -40 to 125 C (-40 to 257 F)
Package Type TO-202
VDRM 400 volts
Unlock Full Specs
to access all available technical data