STMicroelectronics 700V 1A Triac Z0107SN

Description
700V, 1A, 4 QUADRANT LOGIC LEVEL TRIAC, SOT-223, 4 PIN Product overview: Z0107SN from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107SN can be used for catalog matching and distributor lookup.
Request a Quote
Description
700V, 1A, 4 QUADRANT LOGIC LEVEL TRIAC, SOT-223, 4 PIN Product overview: Z0107SN from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107SN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 1A Triac
300-Z0107SN
700V 1A Triac 300-Z0107SN
700V, 1A, 4 QUADRANT LOGIC LEVEL TRIAC, SOT-223, 4 PIN Product overview: Z0107SN from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107SN can be used for catalog matching and distributor lookup.

700V, 1A, 4 QUADRANT LOGIC LEVEL TRIAC, SOT-223, 4 PIN Product overview: Z0107SN from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107SN can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - Z0107SN - 1282647-Z0107SN - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0107SN
1282647-Z0107SN
Triacs - Z0107SN 1282647-Z0107SN
Manufacturer: STMicroelectronics Win Source Part Number: 1282647-Z0107SN Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1282647-Z0107SN
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-Z0107SN 1282647-Z0107SN
Product Name 700V 1A Triac Triacs - Z0107SN
Pin Count 4
Unlock Full Specs
to access all available technical data