STMicroelectronics 600V 0.95A Triac Z0402MF

Description
600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0402MF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.95A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.95A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0402MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0402MF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.95A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.95A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0402MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 0.95A Triac
300-Z0402MF
600V 0.95A Triac 300-Z0402MF
600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0402MF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.95A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.95A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0402MF can be used for catalog matching and distributor lookup.

600V, 0.95A, 4 QUADRANT LOGIC LEVEL TRIAC Product overview: Z0402MF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.95A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.95A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0402MF can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - Z0402MF - 037549-Z0402MF - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0402MF
037549-Z0402MF
Triacs - Z0402MF 037549-Z0402MF
Manufacturer: STMicroelectronics Win Source Part Number: 037549-Z0402MF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 3mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-202-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037549-Z0402MF
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 3mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-202-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-Z0402MF 037549-Z0402MF
Product Name 600V 0.95A Triac Triacs - Z0402MF
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type TO-202-3
VDRM 600 volts
Unlock Full Specs
to access all available technical data