STMicroelectronics 600V 4A Triac Z0405ME 1AA2

Description
TRIAC SENS GATE 600V 4A TO202 Product overview: Z0405ME 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405ME 1AA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 600V 4A TO202 Product overview: Z0405ME 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405ME 1AA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 4A Triac - 300-Z0405ME 1AA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A Triac
300-Z0405ME 1AA2
600V 4A Triac 300-Z0405ME 1AA2
TRIAC SENS GATE 600V 4A TO202 Product overview: Z0405ME 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405ME 1AA2 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 4A TO202 Product overview: Z0405ME 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405ME 1AA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Z0405ME 1AA2 - 904176-Z0405ME 1AA2 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0405ME 1AA2
904176-Z0405ME 1AA2
Triacs - Z0405ME 1AA2 904176-Z0405ME 1AA2
Manufacturer: STMicroelectronics Win Source Part Number: 904176-Z0405ME 1AA2 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 4 A Through Hole TO-202 Package: Tube Package: TO-202 Long Tab Mounting: Through Hole Part Status: Obsolete Family Name: Z0405 Categories: Discrete Semiconductor Products Case / Package: TO-202 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: Z0405ME 1AA2-ND, Z0405ME1AA2

Manufacturer: STMicroelectronics
Win Source Part Number: 904176-Z0405ME 1AA2
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 4 A Through Hole TO-202
Package: Tube
Package: TO-202 Long Tab
Mounting: Through Hole
Part Status: Obsolete
Family Name: Z0405
Categories: Discrete Semiconductor Products
Case / Package: TO-202
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: Z0405ME 1AA2-ND, Z0405ME1AA2

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0405ME 1AA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0405ME 1AA2
Discrete Semiconductor Products - Thyristors - TRIACs Z0405ME 1AA2
TRIAC SENS GATE 600V 4A TO202

TRIAC SENS GATE 600V 4A TO202

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs
Product Number 300-Z0405ME 1AA2 904176-Z0405ME 1AA2 Z0405ME 1AA2
Product Name 600V 4A Triac Triacs - Z0405ME 1AA2 Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Bulk TO-202 TO-202 Long Tab
VDRM 600 volts 600 volts
ITSM 4 amps
Unlock Full Specs
to access all available technical data