NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Zener - Single NTE5080A

Description
Win Source Part Number: 1039001-NTE5080A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Tolerance: ±5% Power - Max: 1 W Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 23 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): MZP4746ARLG; MZP4749ATAG; MZP4749ARLG; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5080A RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1039001-NTE5080A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Tolerance: ±5% Power - Max: 1 W Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 23 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): MZP4746ARLG; MZP4749ATAG; MZP4749ARLG; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5080A RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1039001-NTE5080A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1039001-NTE5080A
Discrete Semiconductor Products - Diodes - Zener - Single 1039001-NTE5080A
Win Source Part Number: 1039001-NTE5080A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Tolerance: ±5% Power - Max: 1 W Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 23 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): MZP4746ARLG; MZP4749ATAG; MZP4749ARLG; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-NTE5080A RoHS Status: RoHS non-compliant

Win Source Part Number: 1039001-NTE5080A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bag
Standard Package: 1
Tolerance: ±5%
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 23 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): MZP4746ARLG; MZP4749ATAG; MZP4749ARLG;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8541.10.0050
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE5080A
RoHS Status: RoHS non-compliant

Buy Now Datasheet
22V 1W Zener Diode - 287-NTE5080A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 1W Zener Diode
287-NTE5080A
22V 1W Zener Diode 287-NTE5080A
DIODE ZENER 22V 1W DO35 Product overview: NTE5080A from NTE Electronics, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NTE5080A can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 1W DO35 Product overview: NTE5080A from NTE Electronics, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-NTE5080A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
NTE Zener - NTE5080A - Galco Industrial Electronics
Madison Heights, MI, United States
NTE Zener
NTE5080A
NTE Zener NTE5080A
DIODE, 22V, 1W, 5pct., DO-41,

DIODE, 22V, 1W, 5pct., DO-41,

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - NTE5080A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
NTE5080A
Discrete Semiconductor Products - Diodes - Zener NTE5080A
DIODE ZENER 22V 1W DO35

DIODE ZENER 22V 1W DO35

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Galco Industrial Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1039001-NTE5080A 287-NTE5080A NTE5080A NTE5080A
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 22V 1W Zener Diode NTE Zener Discrete Semiconductor Products - Diodes - Zener
Package DO-204AH, DO-35, Axial Bag DO-35; DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B16X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1220902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details