DIODE ZENER 15V 1W DO35
ZENER DIODE 1 WATT 15V 5% DO-41
ZENER DIODE, 1W, 15V, AXIAL; Zener Voltage Vz Typ:15V; Power Dissipation Pd:1W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NTE145A | 70215825 | NTE145A | 06M7372 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | ZENER DIODE 1 WATT 15V 5% DO-41 | NTE Zener | Zener Diode, 1W, 15V, Axial; Zener Voltage Vz Typ Nte Electronics |
| Life Cycle Stage | Active | |||
| Package | DO-35; DO-35 | DO-41; DO-41 | ||
| VZ | 15 volts | 15 volts | ||
| ZZT | 14 ohms |