NTE Electronics, Inc. ZENER DIODE - 24.0V 5W 5% AXIAL LEADED NTE5137A

Description
ZENER DIODE - 24.0V 5W 5% AXIAL LEADED
Description
ZENER DIODE - 24.0V 5W 5% AXIAL LEADED

Suppliers

Company
Product
Description
Supplier Links
ZENER DIODE - 24.0V 5W 5% AXIAL LEADED - 70214664 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZENER DIODE - 24.0V 5W 5% AXIAL LEADED
70214664
ZENER DIODE - 24.0V 5W 5% AXIAL LEADED 70214664
ZENER DIODE - 24.0V 5W 5% AXIAL LEADED

ZENER DIODE - 24.0V 5W 5% AXIAL LEADED

Supplier's Site
NTE Zener - NTE5137A - Galco Industrial Electronics
Madison Heights, MI, United States
NTE Zener
NTE5137A
NTE Zener NTE5137A
DIODE, 24V, 5W, 5pct., DO-29

DIODE, 24V, 5W, 5pct., DO-29

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - NTE5137A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
NTE5137A
Discrete Semiconductor Products - Diodes - Zener NTE5137A
DIODE ZENER 24V 5W DO35

DIODE ZENER 24V 5W DO35

Supplier's Site
Zener Diode, 5W, 24V, Axial; Zener Voltage Vz Typ Nte Electronics - 31C4439 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5W, 24V, Axial; Zener Voltage Vz Typ Nte Electronics
31C4439
Zener Diode, 5W, 24V, Axial; Zener Voltage Vz Typ Nte Electronics 31C4439
ZENER DIODE, 5W, 24V, AXIAL; Zener Voltage Vz Typ:24V; Power Dissipation Pd:5W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ZENER DIODE, 5W, 24V, AXIAL; Zener Voltage Vz Typ:24V; Power Dissipation Pd:5W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 70214664 NTE5137A NTE5137A 31C4439
Product Name ZENER DIODE - 24.0V 5W 5% AXIAL LEADED NTE Zener Discrete Semiconductor Products - Diodes - Zener Zener Diode, 5W, 24V, Axial; Zener Voltage Vz Typ Nte Electronics
Package DO-201 DO-35; DO-35 DO-41; DO-41
PD 5000 milliwatts 5000 milliwatts
IR 50 mA
Tj -65 to ? C (-85 to ? F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data