Integrated Device Technology Interface - Interface - Telecom - IDT82V2048EBBG IDT82V2048EBBG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068720-IDT82V2048EBB G Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 208-PBGA (17x17) Supply Voltage - Operating: 3.13 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068720-IDT82V2048EBB G Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 208-PBGA (17x17) Supply Voltage - Operating: 3.13 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - IDT82V2048EBBG - 068720-IDT82V2048EBBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - IDT82V2048EBBG
068720-IDT82V2048EBBG
Interface - Interface - Telecom - IDT82V2048EBBG 068720-IDT82V2048EBBG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068720-IDT82V2048EBB G Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 208-PBGA (17x17) Supply Voltage - Operating: 3.13 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068720-IDT82V2048EBBG
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 208-PBGA (17x17)
Supply Voltage - Operating: 3.13 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-IDT82V2048EBBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-IDT82V2048EBBG
Interface Transceiver IC 702-IDT82V2048EBBG
IC LINE INTERFACE UNIT 208BGA Product overview: IDT82V2048EBBG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IDT82V2048EBBG can be used for catalog matching and distributor lookup.

IC LINE INTERFACE UNIT 208BGA Product overview: IDT82V2048EBBG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IDT82V2048EBBG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 068720-IDT82V2048EBBG 702-IDT82V2048EBBG
Product Name Interface - Interface - Telecom - IDT82V2048EBBG Interface Transceiver IC
Supply Voltage Other; 3.13 V ~ 3.47 V
Unlock Full Specs
to access all available technical data