Integrated Device Technology Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - IDTQS4A205QG8 IDTQS4A205QG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068738-IDTQS4A205QG8 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 830MHz Charge Injection: 1.5pC Crosstalk: -100dB @ 5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 17 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Max Switch Time (Ton,Toff): 6ns, 6ns Channel Capacitance(CS off, CD off): 5.6pF, 7.4pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068738-IDTQS4A205QG8 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 830MHz Charge Injection: 1.5pC Crosstalk: -100dB @ 5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 17 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Max Switch Time (Ton,Toff): 6ns, 6ns Channel Capacitance(CS off, CD off): 5.6pF, 7.4pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - IDTQS4A205QG8 - 068738-IDTQS4A205QG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - IDTQS4A205QG8
068738-IDTQS4A205QG8
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - IDTQS4A205QG8 068738-IDTQS4A205QG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068738-IDTQS4A205QG8 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 830MHz Charge Injection: 1.5pC Crosstalk: -100dB @ 5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 17 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Max Switch Time (Ton,Toff): 6ns, 6ns Channel Capacitance(CS off, CD off): 5.6pF, 7.4pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068738-IDTQS4A205QG8
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 830MHz
Charge Injection: 1.5pC
Crosstalk: -100dB @ 5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 17 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 5V
Max Switch Time (Ton,Toff): 6ns, 6ns
Channel Capacitance(CS off, CD off): 5.6pF, 7.4pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 068738-IDTQS4A205QG8
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - IDTQS4A205QG8
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 722-SI2439-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
SN54HCT04 Hex Inverters - 5962-89747012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Multiprotocol Transceivers - 1897934 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details