Integrated Device Technology Interface - Interface - Telecom - IDT82V1054APFG IDT82V1054APFG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135982-IDT82V1054APF G Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (14x14) Purpose: CODEC Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135982-IDT82V1054APF G Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (14x14) Purpose: CODEC Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - IDT82V1054APFG - 135982-IDT82V1054APFG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - IDT82V1054APFG
135982-IDT82V1054APFG
Interface - Interface - Telecom - IDT82V1054APFG 135982-IDT82V1054APFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135982-IDT82V1054APF G Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (14x14) Purpose: CODEC Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 135982-IDT82V1054APFG
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (14x14)
Purpose: CODEC
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 135982-IDT82V1054APFG
Product Name Interface - Interface - Telecom - IDT82V1054APFG
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 349367 - RS Components, Ltd.
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details
Interface Transceiver IC - 702-SI3050-E-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Octal bus transceiver; 3-state - 74AHCT245PW-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers