Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - IDTVPP1500BFG IDTVPP1500BFG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 004761-IDTVPP1500BFG Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 289-CABGA (15x15) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 004761-IDTVPP1500BFG Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 289-CABGA (15x15) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - IDTVPP1500BFG - 004761-IDTVPP1500BFG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - IDTVPP1500BFG
004761-IDTVPP1500BFG
Interface - Interface - Drivers, Receivers, Transceivers - IDTVPP1500BFG 004761-IDTVPP1500BFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 004761-IDTVPP1500BFG Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 289-CABGA (15x15) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 004761-IDTVPP1500BFG
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 289-CABGA (15x15)
Supply Voltage - Operating: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-IDTVPP1500BFG
Interface Transceiver IC 710-IDTVPP1500BFG
IC RCVR 289-CABGA Product overview: IDTVPP1500BFG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-IDTVPP1500BFG can be used for catalog matching and distributor lookup.

IC RCVR 289-CABGA Product overview: IDTVPP1500BFG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-IDTVPP1500BFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 004761-IDTVPP1500BFG 710-IDTVPP1500BFG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - IDTVPP1500BFG Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI32178-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers