Integrated Device Technology Tri-mode 5W Wireless Power Receiver IC P9723AHGI

Description
The P9724 is a highly integrated single-chip WPC -, PMA -, and AirFuel-compliant wireless power receiver IC . The device operates with an AC power signal from a compatible wireless transmitter and converts it into a regulated 5V output voltage, which can be used to power devices or supply the charger input in mobile applications. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.
Description
The P9724 is a highly integrated single-chip WPC -, PMA -, and AirFuel-compliant wireless power receiver IC . The device operates with an AC power signal from a compatible wireless transmitter and converts it into a regulated 5V output voltage, which can be used to power devices or supply the charger input in mobile applications. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.

Suppliers

Company
Product
Description
Supplier Links
Tri-mode 5W Wireless Power Receiver IC - P9723AHGI - Integrated Device Technology
San Jose, CA, USA
Tri-mode 5W Wireless Power Receiver IC
P9723AHGI
Tri-mode 5W Wireless Power Receiver IC P9723AHGI
The P9724 is a highly integrated single-chip WPC -, PMA -, and AirFuel-compliant wireless power receiver IC . The device operates with an AC power signal from a compatible wireless transmitter and converts it into a regulated 5V output voltage, which can be used to power devices or supply the charger input in mobile applications. NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkit s.

The P9724 is a highly integrated single-chip WPC -, PMA -, and AirFuel-compliant wireless power receiver IC . The device operates with an AC power signal from a compatible wireless transmitter and converts it into a regulated 5V output voltage, which can be used to power devices or supply the charger input in mobile applications.

NOTICE : This device is restricted to high volume and strategic applications only. For most customers, consider using our general market devices found at www.idt.com/go/WPkits.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number P9723AHGI
Product Name Tri-mode 5W Wireless Power Receiver IC
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54FCT244DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers