Integrated Device Technology Interface - Interface - CODECs - IDTSTAC9227X5TAEB4X IDTSTAC9227X5TAEB4X

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 121742-IDTSTAC9227X5 TAEB4X Packaging: Tray Type: Audio, HD Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 3 / 4 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 105 Dynamic Range, ADCs / DACs (db) Typ: 90 / 95 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 121742-IDTSTAC9227X5 TAEB4X Packaging: Tray Type: Audio, HD Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 3 / 4 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 105 Dynamic Range, ADCs / DACs (db) Typ: 90 / 95 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - IDTSTAC9227X5TAEB4X - 121742-IDTSTAC9227X5TAEB4X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDTSTAC9227X5TAEB4X
121742-IDTSTAC9227X5TAEB4X
Interface - Interface - CODECs - IDTSTAC9227X5TAEB4X 121742-IDTSTAC9227X5TAEB4X
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 121742-IDTSTAC9227X5 TAEB4X Packaging: Tray Type: Audio, HD Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 3 / 4 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 105 Dynamic Range, ADCs / DACs (db) Typ: 90 / 95 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 121742-IDTSTAC9227X5TAEB4X
Packaging: Tray
Type: Audio, HD
Mounting: SMD (SMT)
Resolution (Bits): 24 b
Number of ADCs / DACs: 3 / 4
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 105
Dynamic Range, ADCs / DACs (db) Typ: 90 / 95
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V
Digital Supply Voltage: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 121742-IDTSTAC9227X5TAEB4X
Product Name Interface - Interface - CODECs - IDTSTAC9227X5TAEB4X
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-5023 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details