Integrated Device Technology Interface - Interface - Telecom - IDT82V1054APF IDT82V1054APF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137443-IDT82V1054APF Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (14x14) Purpose: CODEC Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137443-IDT82V1054APF Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (14x14) Purpose: CODEC Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - IDT82V1054APF - 137443-IDT82V1054APF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - IDT82V1054APF
137443-IDT82V1054APF
Interface - Interface - Telecom - IDT82V1054APF 137443-IDT82V1054APF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137443-IDT82V1054APF Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (14x14) Purpose: CODEC Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 137443-IDT82V1054APF
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (14x14)
Purpose: CODEC
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 137443-IDT82V1054APF
Product Name Interface - Interface - Telecom - IDT82V1054APF
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1913523 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Universal Bus Functions - 1727-2433-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers