Integrated Device Technology Interface - Interface - Encoders, Decoders, Converters - NW6006AS NW6006AS

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 261690-NW6006AS Packaging: Tube/Rail Type: Caller ID Decoder Applications: Fax, Modems, Pagers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Analog Supply Voltage: 2.5 V to 3.8 V Digital Supply Voltage: 2.5 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 261690-NW6006AS Packaging: Tube/Rail Type: Caller ID Decoder Applications: Fax, Modems, Pagers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Analog Supply Voltage: 2.5 V to 3.8 V Digital Supply Voltage: 2.5 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - NW6006AS - 261690-NW6006AS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - NW6006AS
261690-NW6006AS
Interface - Interface - Encoders, Decoders, Converters - NW6006AS 261690-NW6006AS
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 261690-NW6006AS Packaging: Tube/Rail Type: Caller ID Decoder Applications: Fax, Modems, Pagers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Analog Supply Voltage: 2.5 V to 3.8 V Digital Supply Voltage: 2.5 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 261690-NW6006AS
Packaging: Tube/Rail
Type: Caller ID Decoder
Applications: Fax, Modems, Pagers
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SOIC
Analog Supply Voltage: 2.5 V to 3.8 V
Digital Supply Voltage: 2.5 V to 3.8 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 261690-NW6006AS
Product Name Interface - Interface - Encoders, Decoders, Converters - NW6006AS
Package Type SOIC; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4528TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface Transceiver IC - 702-SI32171-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers