Integrated Device Technology Interface - Interface - Analog Switches - Special Purpose - QS4A201QG8 QS4A201QG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1091082-QS4A201QG8 Packaging: Reel - TR Features: Break-Before-Make Applications: Audio, Telecommunications, Video -3db Bandwidth: 1.3GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 17 Ohm Case / Package: 24-QSOP Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1091082-QS4A201QG8 Packaging: Reel - TR Features: Break-Before-Make Applications: Audio, Telecommunications, Video -3db Bandwidth: 1.3GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 17 Ohm Case / Package: 24-QSOP Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - QS4A201QG8 - 1091082-QS4A201QG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - QS4A201QG8
1091082-QS4A201QG8
Interface - Interface - Analog Switches - Special Purpose - QS4A201QG8 1091082-QS4A201QG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1091082-QS4A201QG8 Packaging: Reel - TR Features: Break-Before-Make Applications: Audio, Telecommunications, Video -3db Bandwidth: 1.3GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 17 Ohm Case / Package: 24-QSOP Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1091082-QS4A201QG8
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio, Telecommunications, Video
-3db Bandwidth: 1.3GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 17 Ohm
Case / Package: 24-QSOP
Single Supply Voltage (V+): 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1091082-QS4A201QG8
Product Name Interface - Interface - Analog Switches - Special Purpose - QS4A201QG8
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.3V 5V Interface Transceiver IC - 716-SI3000-C-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
5 suppliers