Integrated Device Technology 5V Interface Transceiver IC IDTSTAC9228D5TAEB4X

Description
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP Product overview: IDTSTAC9228D5TAEB4X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9228D5TAE B4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP Product overview: IDTSTAC9228D5TAEB4X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9228D5TAE B4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Interface Transceiver IC - 716-IDTSTAC9228D5TAEB4X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
716-IDTSTAC9228D5TAEB4X
5V Interface Transceiver IC 716-IDTSTAC9228D5TAEB4X
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP Product overview: IDTSTAC9228D5TAEB4X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9228D5TAE B4X can be used for catalog matching and distributor lookup.

IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP Product overview: IDTSTAC9228D5TAEB4X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9228D5TAEB4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - IDTSTAC9228D5TAEB4X - 795584-IDTSTAC9228D5TAEB4X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDTSTAC9228D5TAEB4X
795584-IDTSTAC9228D5TAEB4X
Interface - Interface - CODECs - IDTSTAC9228D5TAEB4X 795584-IDTSTAC9228D5TAEB4X
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795584-IDTSTAC9228D5 TAEB4X Packaging: Tray Type: Audio, HD Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V Voltage - Supply, Digital: 3.14 V ~ 3.47 V Resolution (Bits): 24 b Number of ADCs / DACs: 3 / 4 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 105 Dynamic Range, ADCs / DACs (db) Typ: 90 / 95 Part Status: Obsolete(EOL) Family Name: STAC9228 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Introduction Date: January 27, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 795584-IDTSTAC9228D5TAEB4X
Packaging: Tray
Type: Audio, HD
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V
Voltage - Supply, Digital: 3.14 V ~ 3.47 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 3 / 4
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 105
Dynamic Range, ADCs / DACs (db) Typ: 90 / 95
Part Status: Obsolete(EOL)
Family Name: STAC9228
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Introduction Date: January 27, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 716-IDTSTAC9228D5TAEB4X 795584-IDTSTAC9228D5TAEB4X
Product Name 5V Interface Transceiver IC Interface - Interface - CODECs - IDTSTAC9228D5TAEB4X
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1221431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sot-223
View Details