Integrated Device Technology Zero Delay, Low Skew Buffer MK2304S-1LFT

Description
The MK2304 -1 is a low jitter, low skew, high performance Phase Lock Loop ( PLL ) based zero delay buffer for high speed applications. Based on IDT 's proprietary low jitter PLL techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The MK2304 -1 includes two banks of two outputs each 1X. In the zero delay mode, the rising edge of the input clock is aligned with the rising edges of all 4 outputs. Compared to competitive CMOS devices, the MK2304 -1 has the lowest jitter. IDT manufactures the largest variety of clock generators and buffers and is the largest clock supplier in the world.
Description
The MK2304 -1 is a low jitter, low skew, high performance Phase Lock Loop ( PLL ) based zero delay buffer for high speed applications. Based on IDT 's proprietary low jitter PLL techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The MK2304 -1 includes two banks of two outputs each 1X. In the zero delay mode, the rising edge of the input clock is aligned with the rising edges of all 4 outputs. Compared to competitive CMOS devices, the MK2304 -1 has the lowest jitter. IDT manufactures the largest variety of clock generators and buffers and is the largest clock supplier in the world.

Suppliers

Company
Product
Description
Supplier Links
Zero Delay, Low Skew Buffer - MK2304S-1LFT - Integrated Device Technology
San Jose, CA, USA
Zero Delay, Low Skew Buffer
MK2304S-1LFT
Zero Delay, Low Skew Buffer MK2304S-1LFT
The MK2304 -1 is a low jitter, low skew, high performance Phase Lock Loop ( PLL ) based zero delay buffer for high speed applications. Based on IDT 's proprietary low jitter PLL techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The MK2304 -1 includes two banks of two outputs each 1X. In the zero delay mode, the rising edge of the input clock is aligned with the rising edges of all 4 outputs. Compared to competitive CMOS devices, the MK2304 -1 has the lowest jitter. IDT manufactures the largest variety of clock generators and buffers and is the largest clock supplier in the world.

The MK2304 -1 is a low jitter, low skew, high performance Phase Lock Loop ( PLL ) based zero delay buffer for high speed applications. Based on IDT 's proprietary low jitter PLL techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The MK2304 -1 includes two banks of two outputs each 1X. In the zero delay mode, the rising edge of the input clock is aligned with the rising edges of all 4 outputs. Compared to competitive CMOS devices, the MK2304 -1 has the lowest jitter. IDT manufactures the largest variety of clock generators and buffers and is the largest clock supplier in the world.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number MK2304S-1LFT
Product Name Zero Delay, Low Skew Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
RF Front End (LNA + PA) - 2312-QPF0219-ND - DigiKey
Specs
Device Type Front End
Package Type 36-QFN Exposed Pad
Pins 36 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3010-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers