Integrated Device Technology 5W, Qi-compliant Wireless Power Receiver IC P9025AC-RNBGI8

Description
The P9025AC is an integrated single-chip, WPC -1.1.2 compliant wireless power receiver with an advanced Foreign Object Detection ( FOD ) feature. This device operates with an AC power signal from a resonant tank and converts it into a regulated 5.3V output voltage. The receiver includes a high efficiency Synchronous Full Bridge Rectifier and 5.3V tracking LDO output stage. The P9025AC operation automatically detects the transmitter type and initiates WPC AC modulation communication protocols with optimal efficiency. The device includes the control circuit required to modulate the load to transmit WPC -compliant message packets to the base station. It uses minimal external components to reduce overall solution area and costs. The P9025AC employs advanced programmable WPC FOD techniques to detect foreign metallic objects placed on the transmitter base station derived from a transmitted and received power transfer algorithm.
Datasheet
Description
The P9025AC is an integrated single-chip, WPC -1.1.2 compliant wireless power receiver with an advanced Foreign Object Detection ( FOD ) feature. This device operates with an AC power signal from a resonant tank and converts it into a regulated 5.3V output voltage. The receiver includes a high efficiency Synchronous Full Bridge Rectifier and 5.3V tracking LDO output stage. The P9025AC operation automatically detects the transmitter type and initiates WPC AC modulation communication protocols with optimal efficiency. The device includes the control circuit required to modulate the load to transmit WPC -compliant message packets to the base station. It uses minimal external components to reduce overall solution area and costs. The P9025AC employs advanced programmable WPC FOD techniques to detect foreign metallic objects placed on the transmitter base station derived from a transmitted and received power transfer algorithm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W, Qi-compliant Wireless Power Receiver IC - P9025AC-RNBGI8 - Integrated Device Technology
San Jose, CA, USA
5W, Qi-compliant Wireless Power Receiver IC
P9025AC-RNBGI8
5W, Qi-compliant Wireless Power Receiver IC P9025AC-RNBGI8
The P9025AC is an integrated single-chip, WPC -1.1.2 compliant wireless power receiver with an advanced Foreign Object Detection ( FOD ) feature. This device operates with an AC power signal from a resonant tank and converts it into a regulated 5.3V output voltage. The receiver includes a high efficiency Synchronous Full Bridge Rectifier and 5.3V tracking LDO output stage. The P9025AC operation automatically detects the transmitter type and initiates WPC AC modulation communication protocols with optimal efficiency. The device includes the control circuit required to modulate the load to transmit WPC -compliant message packets to the base station. It uses minimal external components to reduce overall solution area and costs. The P9025AC employs advanced programmable WPC FOD techniques to detect foreign metallic objects placed on the transmitter base station derived from a transmitted and received power transfer algorithm.

The P9025AC is an integrated single-chip, WPC -1.1.2 compliant wireless power receiver with an advanced Foreign Object Detection ( FOD ) feature. This device operates with an AC power signal from a resonant tank and converts it into a regulated 5.3V output voltage. The receiver includes a high efficiency Synchronous Full Bridge Rectifier and 5.3V tracking LDO output stage. The P9025AC operation automatically detects the transmitter type and initiates WPC AC modulation communication protocols with optimal efficiency.

The device includes the control circuit required to modulate the load to transmit WPC -compliant message packets to the base station. It uses minimal external components to reduce overall solution area and costs.

The P9025AC employs advanced programmable WPC FOD techniques to detect foreign metallic objects placed on the transmitter base station derived from a transmitted and received power transfer algorithm.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number P9025AC-RNBGI8
Product Name 5W, Qi-compliant Wireless Power Receiver IC
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI3216M-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers