Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 106645-IDT92HD71B7X5
Packaging: Tray
Type: Audio, HD
Mounting: SMD (SMT)
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: No
S/N Ratio, ADCs / DACs (db) Typ: 86 / 90
Dynamic Range, ADCs / DACs (db) Typ: 86 / 90
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-VFQFPN (7x7)
Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V
Digital Supply Voltage: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC AUDIO CODEC HD 4CH 48-VFQFPN Product overview: IDT92HD71B7X5NLGXB3X
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 106645-IDT92HD71B7X5NLGXB3X | 716-IDT92HD71B7X5NLGXB3X |
| Product Name | Interface - Interface - CODECs - IDT92HD71B7X5NLGXB3X | Interface Transceiver IC |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |