Integrated Device Technology Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A215Q1G8 QS4A215Q1G8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792824-QS4A215Q1G8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-FSOP (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 5V Switch Circuit: SP4T -3db Bandwidth: 700MHz Charge Injection: 1.5pC Crosstalk: -68dB @ 5MHz Channel Capacitance (CS(off), CD(off)): 6pF, 14pF Family Name: QS4A215 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QSOP On-State Resistance (Maximum): 17 Ohm Switch Time (Ton, Toff) (Maximum): 6ns, 6ns Current - Leakage (IS(off)) (Maximum): 10nA Alternative Parts (Cross-Reference): QS4A215Q18; QS4A215Q1; QS4A215Q1G; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792824-QS4A215Q1G8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-FSOP (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 5V Switch Circuit: SP4T -3db Bandwidth: 700MHz Charge Injection: 1.5pC Crosstalk: -68dB @ 5MHz Channel Capacitance (CS(off), CD(off)): 6pF, 14pF Family Name: QS4A215 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QSOP On-State Resistance (Maximum): 17 Ohm Switch Time (Ton, Toff) (Maximum): 6ns, 6ns Current - Leakage (IS(off)) (Maximum): 10nA Alternative Parts (Cross-Reference): QS4A215Q18; QS4A215Q1; QS4A215Q1G; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A215Q1G8 - 792824-QS4A215Q1G8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A215Q1G8
792824-QS4A215Q1G8
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A215Q1G8 792824-QS4A215Q1G8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 792824-QS4A215Q1G8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-FSOP (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 5V Switch Circuit: SP4T -3db Bandwidth: 700MHz Charge Injection: 1.5pC Crosstalk: -68dB @ 5MHz Channel Capacitance (CS(off), CD(off)): 6pF, 14pF Family Name: QS4A215 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QSOP On-State Resistance (Maximum): 17 Ohm Switch Time (Ton, Toff) (Maximum): 6ns, 6ns Current - Leakage (IS(off)) (Maximum): 10nA Alternative Parts (Cross-Reference): QS4A215Q18; QS4A215Q1; QS4A215Q1G; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 792824-QS4A215Q1G8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-FSOP (0.154", 3.90mm Width)
Number of Circuits: 2
Operating Supply Voltage: 5V
Switch Circuit: SP4T
-3db Bandwidth: 700MHz
Charge Injection: 1.5pC
Crosstalk: -68dB @ 5MHz
Channel Capacitance (CS(off), CD(off)): 6pF, 14pF
Family Name: QS4A215
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QSOP
On-State Resistance (Maximum): 17 Ohm
Switch Time (Ton, Toff) (Maximum): 6ns, 6ns
Current - Leakage (IS(off)) (Maximum): 10nA
Alternative Parts (Cross-Reference): QS4A215Q18; QS4A215Q1; QS4A215Q1G;
Introduction Date: August 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 792824-QS4A215Q1G8
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A215Q1G8
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details