Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 127155-IDTSTAC9205X5
Packaging: Tray
Type: Audio, HD
Mounting: SMD (SMT)
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: No
S/N Ratio, ADCs / DACs (db) Typ: 98 / 103
Dynamic Range, ADCs / DACs (db) Typ: 98 / 95
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-VFQFPN (7x7)
Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V
Digital Supply Voltage: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC AUDIO CODEC 4CH HD 5V 48-QFN Product overview: IDTSTAC9205X5NBEB2X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9205X5NBE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 127155-IDTSTAC9205X5NBEB2X | 716-IDTSTAC9205X5NBEB2X |
| Product Name | Interface - Interface - CODECs - IDTSTAC9205X5NBEB2X | 5V QFN Interface Transceiver IC |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |