Integrated Device Technology Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A205QG QS4A205QG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1091083-QS4A205QG Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 830MHz Charge Injection: 1.5pC Crosstalk: -100dB @ 5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 17 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Max Switch Time (Ton,Toff): 6ns, 6ns Channel Capacitance(CS off, CD off): 5.6pF, 7.4pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1091083-QS4A205QG Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 830MHz Charge Injection: 1.5pC Crosstalk: -100dB @ 5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 17 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Max Switch Time (Ton,Toff): 6ns, 6ns Channel Capacitance(CS off, CD off): 5.6pF, 7.4pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A205QG - 1091083-QS4A205QG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A205QG
1091083-QS4A205QG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A205QG 1091083-QS4A205QG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1091083-QS4A205QG Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 830MHz Charge Injection: 1.5pC Crosstalk: -100dB @ 5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 17 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Max Switch Time (Ton,Toff): 6ns, 6ns Channel Capacitance(CS off, CD off): 5.6pF, 7.4pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1091083-QS4A205QG
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 830MHz
Charge Injection: 1.5pC
Crosstalk: -100dB @ 5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 17 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 5V
Max Switch Time (Ton,Toff): 6ns, 6ns
Channel Capacitance(CS off, CD off): 5.6pF, 7.4pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1091083-QS4A205QG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A205QG
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details