IC AUDIO CODEC HD 8CH 48-TQFP Product overview: IDT92HD206XX5PRGXB4X
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 130970-IDT92HD206XX5
Packaging: Tray
Type: Audio, HD
Mounting: SMD (SMT)
Resolution (Bits): 24 b
Number of ADCs / DACs: 4 / 6
Sigma Delta: No
S/N Ratio, ADCs / DACs (db) Typ: 90 / 95
Dynamic Range, ADCs / DACs (db) Typ: 90 / 93
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 716-IDT92HD206XX5PRGXB4X | 130970-IDT92HD206XX5PRGXB4X |
| Product Name | Interface Transceiver IC | Interface - Interface - CODECs - IDT92HD206XX5PRGXB4X |
| Device Type | Transceiver |