Integrated Device Technology Interface - Interface - Encoders, Decoders, Converters - NW6005AS NW6005AS

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135212-NW6005AS Packaging: Tube/Rail Type: Caller ID Decoder Applications: Fax, Modems, Pagers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Analog Supply Voltage: 2.5 V to 3.8 V Digital Supply Voltage: 2.5 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135212-NW6005AS Packaging: Tube/Rail Type: Caller ID Decoder Applications: Fax, Modems, Pagers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Analog Supply Voltage: 2.5 V to 3.8 V Digital Supply Voltage: 2.5 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - NW6005AS - 135212-NW6005AS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - NW6005AS
135212-NW6005AS
Interface - Interface - Encoders, Decoders, Converters - NW6005AS 135212-NW6005AS
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135212-NW6005AS Packaging: Tube/Rail Type: Caller ID Decoder Applications: Fax, Modems, Pagers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Analog Supply Voltage: 2.5 V to 3.8 V Digital Supply Voltage: 2.5 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 135212-NW6005AS
Packaging: Tube/Rail
Type: Caller ID Decoder
Applications: Fax, Modems, Pagers
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SOIC
Analog Supply Voltage: 2.5 V to 3.8 V
Digital Supply Voltage: 2.5 V to 3.8 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 135212-NW6005AS
Product Name Interface - Interface - Encoders, Decoders, Converters - NW6005AS
Package Type SOIC; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2415-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers