Integrated Device Technology Interface - Interface - CODECs - IDTSTAC9274X5TAEB4X IDTSTAC9274X5TAEB4X

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795586-IDTSTAC9274X5 TAEB4X Packaging: Tray Type: Audio, HD Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V Voltage - Supply, Digital: 3.14 V ~ 3.47 V Resolution (Bits): 24 b Number of ADCs / DACs: 3 / 5 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 105 Dynamic Range, ADCs / DACs (db) Typ: 90 / 95 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795586-IDTSTAC9274X5 TAEB4X Packaging: Tray Type: Audio, HD Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V Voltage - Supply, Digital: 3.14 V ~ 3.47 V Resolution (Bits): 24 b Number of ADCs / DACs: 3 / 5 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 105 Dynamic Range, ADCs / DACs (db) Typ: 90 / 95 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - IDTSTAC9274X5TAEB4X - 795586-IDTSTAC9274X5TAEB4X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDTSTAC9274X5TAEB4X
795586-IDTSTAC9274X5TAEB4X
Interface - Interface - CODECs - IDTSTAC9274X5TAEB4X 795586-IDTSTAC9274X5TAEB4X
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795586-IDTSTAC9274X5 TAEB4X Packaging: Tray Type: Audio, HD Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V Voltage - Supply, Digital: 3.14 V ~ 3.47 V Resolution (Bits): 24 b Number of ADCs / DACs: 3 / 5 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 105 Dynamic Range, ADCs / DACs (db) Typ: 90 / 95 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 795586-IDTSTAC9274X5TAEB4X
Packaging: Tray
Type: Audio, HD
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V
Voltage - Supply, Digital: 3.14 V ~ 3.47 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 3 / 5
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 105
Dynamic Range, ADCs / DACs (db) Typ: 90 / 95
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5V Interface Transceiver IC - 716-IDTSTAC9274X5TAEB4X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
716-IDTSTAC9274X5TAEB4X
5V Interface Transceiver IC 716-IDTSTAC9274X5TAEB4X
IC AUDIO CODEC 10CH HD 5V 48TQFP Product overview: IDTSTAC9274X5TAEB4X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9274X5TAE B4X can be used for catalog matching and distributor lookup.

IC AUDIO CODEC 10CH HD 5V 48TQFP Product overview: IDTSTAC9274X5TAEB4X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9274X5TAEB4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 795586-IDTSTAC9274X5TAEB4X 716-IDTSTAC9274X5TAEB4X
Product Name Interface - Interface - CODECs - IDTSTAC9274X5TAEB4X 5V Interface Transceiver IC
Supply Voltage Other; 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 2580757P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details