Integrated Device Technology Interface - Interface - CODECs - IDTSTAC9274D5TAEB4X IDTSTAC9274D5TAEB4X

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795585-IDTSTAC9274D5 TAEB4X Packaging: Tray Type: Audio, HD Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V Voltage - Supply, Digital: 3.14 V ~ 3.47 V Resolution (Bits): 24 b Number of ADCs / DACs: 3 / 5 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 105 Dynamic Range, ADCs / DACs (db) Typ: 90 / 95 Part Status: Obsolete(EOL) Family Name: STAC9274 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Introduction Date: January 27, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795585-IDTSTAC9274D5 TAEB4X Packaging: Tray Type: Audio, HD Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V Voltage - Supply, Digital: 3.14 V ~ 3.47 V Resolution (Bits): 24 b Number of ADCs / DACs: 3 / 5 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 105 Dynamic Range, ADCs / DACs (db) Typ: 90 / 95 Part Status: Obsolete(EOL) Family Name: STAC9274 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Introduction Date: January 27, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - IDTSTAC9274D5TAEB4X - 795585-IDTSTAC9274D5TAEB4X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDTSTAC9274D5TAEB4X
795585-IDTSTAC9274D5TAEB4X
Interface - Interface - CODECs - IDTSTAC9274D5TAEB4X 795585-IDTSTAC9274D5TAEB4X
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795585-IDTSTAC9274D5 TAEB4X Packaging: Tray Type: Audio, HD Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V Voltage - Supply, Digital: 3.14 V ~ 3.47 V Resolution (Bits): 24 b Number of ADCs / DACs: 3 / 5 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 105 Dynamic Range, ADCs / DACs (db) Typ: 90 / 95 Part Status: Obsolete(EOL) Family Name: STAC9274 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Introduction Date: January 27, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 795585-IDTSTAC9274D5TAEB4X
Packaging: Tray
Type: Audio, HD
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V
Voltage - Supply, Digital: 3.14 V ~ 3.47 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 3 / 5
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 105
Dynamic Range, ADCs / DACs (db) Typ: 90 / 95
Part Status: Obsolete(EOL)
Family Name: STAC9274
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Introduction Date: January 27, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5V Interface Transceiver IC - 716-IDTSTAC9274D5TAEB4X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
716-IDTSTAC9274D5TAEB4X
5V Interface Transceiver IC 716-IDTSTAC9274D5TAEB4X
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP Product overview: IDTSTAC9274D5TAEB4X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9274D5TAE B4X can be used for catalog matching and distributor lookup.

IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP Product overview: IDTSTAC9274D5TAEB4X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9274D5TAEB4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 795585-IDTSTAC9274D5TAEB4X 716-IDTSTAC9274D5TAEB4X
Product Name Interface - Interface - CODECs - IDTSTAC9274D5TAEB4X 5V Interface Transceiver IC
Supply Voltage Other; 3.14 V ~ 3.47 V; 3.8 V ~ 4.2 V; 4.28 V ~ 4.73 V; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Modems - ICs and Modules - SI2457-D-FT - 894437-SI2457-D-FT - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
6 suppliers
Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Cable Transceivers - 1899897 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details