Integrated Device Technology Interface - Interface - Analog Switches - Special Purpose - IDT82V8313DS IDT82V8313DS

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776659-IDT82V8313DS Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776659-IDT82V8313DS Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - IDT82V8313DS - 776659-IDT82V8313DS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - IDT82V8313DS
776659-IDT82V8313DS
Interface - Interface - Analog Switches - Special Purpose - IDT82V8313DS 776659-IDT82V8313DS
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776659-IDT82V8313DS Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776659-IDT82V8313DS
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 208-BFQFP
Operating Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 776659-IDT82V8313DS
Product Name Interface - Interface - Analog Switches - Special Purpose - IDT82V8313DS
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 702-SI3209-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details
2 suppliers