Integrated Device Technology Zero Delay, Low Skew Buffer MK2304S-1LF

Description
The MK2304 -1 is a low jitter, low skew, high performance Phase Lock Loop ( PLL ) based zero delay buffer for high speed applications. Based on IDT 's proprietary low jitter PLL techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The MK2304 -1 includes two banks of two outputs each 1X. In the zero delay mode, the rising edge of the input clock is aligned with the rising edges of all 4 outputs. Compared to competitive CMOS devices, the MK2304 -1 has the lowest jitter. IDT manufactures the largest variety of clock generators and buffers and is the largest clock supplier in the world.
Description
The MK2304 -1 is a low jitter, low skew, high performance Phase Lock Loop ( PLL ) based zero delay buffer for high speed applications. Based on IDT 's proprietary low jitter PLL techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The MK2304 -1 includes two banks of two outputs each 1X. In the zero delay mode, the rising edge of the input clock is aligned with the rising edges of all 4 outputs. Compared to competitive CMOS devices, the MK2304 -1 has the lowest jitter. IDT manufactures the largest variety of clock generators and buffers and is the largest clock supplier in the world.

Suppliers

Company
Product
Description
Supplier Links
Zero Delay, Low Skew Buffer - MK2304S-1LF - Integrated Device Technology
San Jose, CA, USA
Zero Delay, Low Skew Buffer
MK2304S-1LF
Zero Delay, Low Skew Buffer MK2304S-1LF
The MK2304 -1 is a low jitter, low skew, high performance Phase Lock Loop ( PLL ) based zero delay buffer for high speed applications. Based on IDT 's proprietary low jitter PLL techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The MK2304 -1 includes two banks of two outputs each 1X. In the zero delay mode, the rising edge of the input clock is aligned with the rising edges of all 4 outputs. Compared to competitive CMOS devices, the MK2304 -1 has the lowest jitter. IDT manufactures the largest variety of clock generators and buffers and is the largest clock supplier in the world.

The MK2304 -1 is a low jitter, low skew, high performance Phase Lock Loop ( PLL ) based zero delay buffer for high speed applications. Based on IDT 's proprietary low jitter PLL techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The MK2304 -1 includes two banks of two outputs each 1X. In the zero delay mode, the rising edge of the input clock is aligned with the rising edges of all 4 outputs. Compared to competitive CMOS devices, the MK2304 -1 has the lowest jitter. IDT manufactures the largest variety of clock generators and buffers and is the largest clock supplier in the world.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number MK2304S-1LF
Product Name Zero Delay, Low Skew Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Controllers - CP8380ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Inverting Schmitt trigger - 74AHCT1G14GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details