Integrated Device Technology Zero Delay, Low Skew Buffer MK2304S-2ILFTR

Description
The MK2304 -2 is a low jitter, low skew, high performance Phase Lock Loop ( PLL ) based zero delay buffer for high speed applications. Based on IDT 's proprietary low jitter PLL techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The MK2304 -2 includes a bank of two outputs running at 1/2X. In the zero delay mode, the rising edge of the input clock is aligned with the rising edges of all 4 outputs. Compared to competitive CMOS devices, the MK2304 -2 has the lowest jitter. The MK2304 -2 PLL enters a power-down state when there are no rising edges on the REF input. In this mode, all outputs are tri-stated and the PLL is turned off, resulting in leass than 25 ?A of current draw. IDT manufactures the largest variety of clock generators and buffers and is the largest clock supplier in the world.
Datasheet
Description
The MK2304 -2 is a low jitter, low skew, high performance Phase Lock Loop ( PLL ) based zero delay buffer for high speed applications. Based on IDT 's proprietary low jitter PLL techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The MK2304 -2 includes a bank of two outputs running at 1/2X. In the zero delay mode, the rising edge of the input clock is aligned with the rising edges of all 4 outputs. Compared to competitive CMOS devices, the MK2304 -2 has the lowest jitter. The MK2304 -2 PLL enters a power-down state when there are no rising edges on the REF input. In this mode, all outputs are tri-stated and the PLL is turned off, resulting in leass than 25 ?A of current draw. IDT manufactures the largest variety of clock generators and buffers and is the largest clock supplier in the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Delay, Low Skew Buffer - MK2304S-2ILFTR - Integrated Device Technology
San Jose, CA, USA
Zero Delay, Low Skew Buffer
MK2304S-2ILFTR
Zero Delay, Low Skew Buffer MK2304S-2ILFTR
The MK2304 -2 is a low jitter, low skew, high performance Phase Lock Loop ( PLL ) based zero delay buffer for high speed applications. Based on IDT 's proprietary low jitter PLL techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The MK2304 -2 includes a bank of two outputs running at 1/2X. In the zero delay mode, the rising edge of the input clock is aligned with the rising edges of all 4 outputs. Compared to competitive CMOS devices, the MK2304 -2 has the lowest jitter. The MK2304 -2 PLL enters a power-down state when there are no rising edges on the REF input. In this mode, all outputs are tri-stated and the PLL is turned off, resulting in leass than 25 ?A of current draw. IDT manufactures the largest variety of clock generators and buffers and is the largest clock supplier in the world.

The MK2304 -2 is a low jitter, low skew, high performance Phase Lock Loop ( PLL ) based zero delay buffer for high speed applications. Based on IDT 's proprietary low jitter PLL techniques, the device provides four low skew outputs at speeds up to 133 MHz at 3.3 V. The MK2304 -2 includes a bank of two outputs running at 1/2X. In the zero delay mode, the rising edge of the input clock is aligned with the rising edges of all 4 outputs. Compared to competitive CMOS devices, the MK2304 -2 has the lowest jitter. The MK2304 -2 PLL enters a power-down state when there are no rising edges on the REF input. In this mode, all outputs are tri-stated and the PLL is turned off, resulting in leass than 25 ?A of current draw. IDT manufactures the largest variety of clock generators and buffers and is the largest clock supplier in the world.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number MK2304S-2ILFTR
Product Name Zero Delay, Low Skew Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details