Integrated Device Technology Interface - Interface - Analog Switches - Special Purpose - IDTVS330DCG IDTVS330DCG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185218-IDTVS330DCG Packaging: Tube Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 570MHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Family Part Number: IDTVS330 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185218-IDTVS330DCG Packaging: Tube Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 570MHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Family Part Number: IDTVS330 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - IDTVS330DCG - 1185218-IDTVS330DCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - IDTVS330DCG
1185218-IDTVS330DCG
Interface - Interface - Analog Switches - Special Purpose - IDTVS330DCG 1185218-IDTVS330DCG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185218-IDTVS330DCG Packaging: Tube Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 570MHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Family Part Number: IDTVS330 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours)

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1185218-IDTVS330DCG
Packaging: Tube
Features: Bi-Directional, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 570MHz
Number of Channels: 4
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 10Ohm
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Family Part Number: IDTVS330
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1185218-IDTVS330DCG
Product Name Interface - Interface - Analog Switches - Special Purpose - IDTVS330DCG
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4103 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2404-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers