Integrated Device Technology Interface Transceiver IC IDT92HD71B7X5NLGXB3X8

Description
IC AUDIO CODEC HD 4CH 48-VFQFPN Product overview: IDT92HD71B7X5NLGXB3X 8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDT92HD71B7X5NLG XB3X8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AUDIO CODEC HD 4CH 48-VFQFPN Product overview: IDT92HD71B7X5NLGXB3X 8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDT92HD71B7X5NLG XB3X8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 716-IDT92HD71B7X5NLGXB3X8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-IDT92HD71B7X5NLGXB3X8
Interface Transceiver IC 716-IDT92HD71B7X5NLGXB3X8
IC AUDIO CODEC HD 4CH 48-VFQFPN Product overview: IDT92HD71B7X5NLGXB3X 8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDT92HD71B7X5NLG XB3X8 can be used for catalog matching and distributor lookup.

IC AUDIO CODEC HD 4CH 48-VFQFPN Product overview: IDT92HD71B7X5NLGXB3X8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDT92HD71B7X5NLGXB3X8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - IDT92HD71B7X5NLGXB3X8 - 1045101-IDT92HD71B7X5NLGXB3X8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDT92HD71B7X5NLGXB3X8
1045101-IDT92HD71B7X5NLGXB3X8
Interface - Interface - CODECs - IDT92HD71B7X5NLGXB3X8 1045101-IDT92HD71B7X5NLGXB3X8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1045101-IDT92HD71B7X 5NLGXB3X8 Packaging: Reel - TR Type: Audio, HD Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 86 / 90 Dynamic Range, ADCs / DACs (db) Typ: 86 / 90 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-VFQFPN (7x7) Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1045101-IDT92HD71B7X5NLGXB3X8
Packaging: Reel - TR
Type: Audio, HD
Mounting: SMD (SMT)
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: No
S/N Ratio, ADCs / DACs (db) Typ: 86 / 90
Dynamic Range, ADCs / DACs (db) Typ: 86 / 90
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-VFQFPN (7x7)
Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V
Digital Supply Voltage: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 716-IDT92HD71B7X5NLGXB3X8 1045101-IDT92HD71B7X5NLGXB3X8
Product Name Interface Transceiver IC Interface - Interface - CODECs - IDT92HD71B7X5NLGXB3X8
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3216M-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4103S-GE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers