Integrated Device Technology Interface - Interface - Analog Switches - Special Purpose - IDTVS330QG IDTVS330QG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 128456-IDTVS330QG Packaging: Tray Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 570MHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 128456-IDTVS330QG Packaging: Tray Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 570MHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - IDTVS330QG - 128456-IDTVS330QG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - IDTVS330QG
128456-IDTVS330QG
Interface - Interface - Analog Switches - Special Purpose - IDTVS330QG 128456-IDTVS330QG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 128456-IDTVS330QG Packaging: Tray Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 570MHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 128456-IDTVS330QG
Packaging: Tray
Features: Bi-Directional, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 570MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-QSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 128456-IDTVS330QG
Product Name Interface - Interface - Analog Switches - Special Purpose - IDTVS330QG
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4239TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3056-KS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology DSP, Serial
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details