5610-9-B -- THERMISTOR PROBE, 1/8" X 9", STAINLESS, BARE WIRE
Fluke CalibrationThermistor Probe, 1/8" x 9", Stainless, Bare Wire5610-9-B
Description
Product Highlights
Resistance: Nominal 10,000 Ohm's at 25°C
Range: 0°C to 100°C
Calibration: R vs T table with 0.1°C increments, interpolation equation furnished
Accuracy: Table and equation are accurate to ±0.01°C
Stability: Better than ±0.01°C per year
Repeatability: Better than ±0.01°C
Termination: Bare Wire
Each Unit Includes
Manufacturer's NIST Traceable Certificate
Transcat, Inc.
Done
Datasheet
Description
Product Highlights
Resistance: Nominal 10,000 Ohm's at 25°C
Range: 0°C to 100°C
Calibration: R vs T table with 0.1°C increments, interpolation equation furnished
Accuracy: Table and equation are accurate to ±0.01°C
Stability: Better than ±0.01°C per year
Repeatability: Better than ±0.01°C
Termination: Bare Wire
Each Unit Includes
Manufacturer's NIST Traceable Certificate
Thermistor Probe, 1/8" x 9", Stainless, Bare Wire
5610-9-B
Thermistor Probe, 1/8" x 9", Stainless, Bare Wire
5610-9-B
Product Highlights
Resistance: Nominal 10,000 Ohm's at 25°C
Range: 0°C to 100°C
Calibration: R vs T table with 0.1°C increments, interpolation equation furnished
Accuracy: Table and equation are accurate to ±0.01°C
Stability: Better than ±0.01°C per year
Repeatability: Better than ±0.01°C
Termination: Bare Wire
Each Unit Includes
Manufacturer's NIST Traceable Certificate
Product Highlights
Resistance: Nominal 10,000 Ohm's at 25°C
Range: 0°C to 100°C
Calibration: R vs T table with 0.1°C increments, interpolation equation furnished
Accuracy: Table and equation are accurate to ±0.01°C