Fluke Calibration Immersion PRT Probe, -200 to 160C, 50mm Gold Pins 5606-50-G

Description
Product Highlights 5606: –200 °C to 160 °C 5607: 0 °C to 450 °C Calibration accuracy of ± 0.05 °C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents ingress of moisture Calibration not included
Datasheet
Description
Product Highlights 5606: –200 °C to 160 °C 5607: 0 °C to 450 °C Calibration accuracy of ± 0.05 °C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents ingress of moisture Calibration not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion PRT Probe, -200 to 160C, 50mm Gold Pins - 5606-50-G - Transcat, Inc.
Rochester, NY, USA
Immersion PRT Probe, -200 to 160C, 50mm Gold Pins
5606-50-G
Immersion PRT Probe, -200 to 160C, 50mm Gold Pins 5606-50-G
Product Highlights 5606: –200 °C to 160 °C 5607: 0 °C to 450 °C Calibration accuracy of ± 0.05 °C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents ingress of moisture Calibration not included

Product Highlights

  • 5606: –200 °C to 160 °C
  • 5607: 0 °C to 450 °C
  • Calibration accuracy of ± 0.05 °C
  • Transition junction and lead wires can withstand full PRT temperature range
  • Unique probe seal of 5606 prevents ingress of moisture
  • Calibration not included
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Probes
Product Number 5606-50-G
Product Name Immersion PRT Probe, -200 to 160C, 50mm Gold Pins
Sensed Temperature -328 to 320 F (-200 to 160 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034623-00 - TE Connectivity
Specs
Element Material Platinum
View Details
ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Sheath with Leadwire and Flexible STST Armor - RTD/Style 03 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details