5606-50-P -- IMMERSION PRT PROBE, 50MM -200 TO 160C FOR 1523/1524
Fluke CalibrationImmersion PRT Probe, 50mm -200 to 160C for 1523/15245606-50-P
Description
Product Highlights
Unique seal which allows for the entire assembly to be immersed in to dry or fluid temperatures all the way to -200°C
Temp Range –200 °C to 160 °C
Accuracy ± 0.04 °C at 0.01 °C/± 0.06 °C at 160 °C
Sheath Length 50 mm (2 in)
Sheath Diameter 3 mm (1/8 in); no visible hub
Mediums for Immersion Immerse in either non-corrosive liquids or dry mediums
Lead wire Lead wire: 4-wire single conductor, enameled copper
Lead Length 2.5 m (8 ft); can customize lead wire length
Transcat, Inc.
Done
Datasheet
Description
Product Highlights
Unique seal which allows for the entire assembly to be immersed in to dry or fluid temperatures all the way to -200°C
Temp Range –200 °C to 160 °C
Accuracy ± 0.04 °C at 0.01 °C/± 0.06 °C at 160 °C
Sheath Length 50 mm (2 in)
Sheath Diameter 3 mm (1/8 in); no visible hub
Mediums for Immersion Immerse in either non-corrosive liquids or dry mediums
Lead wire Lead wire: 4-wire single conductor, enameled copper
Lead Length 2.5 m (8 ft); can customize lead wire length
Immersion PRT Probe, 50mm -200 to 160C for 1523/1524
5606-50-P
Immersion PRT Probe, 50mm -200 to 160C for 1523/1524
5606-50-P
Product Highlights
Unique seal which allows for the entire assembly to be immersed in to dry or fluid temperatures all the way to -200°C
Temp Range –200 °C to 160 °C
Accuracy ± 0.04 °C at 0.01 °C/± 0.06 °C at 160 °C
Sheath Length 50 mm (2 in)
Sheath Diameter 3 mm (1/8 in); no visible hub
Mediums for Immersion Immerse in either non-corrosive liquids or dry mediums
Lead wire Lead wire: 4-wire single conductor, enameled copper
Lead Length 2.5 m (8 ft); can customize lead wire length
Product Highlights
Unique seal which allows for the entire assembly to be immersed in to dry or fluid temperatures all the way to -200°C
Temp Range –200 °C to 160 °C
Accuracy ± 0.04 °C at 0.01 °C/± 0.06 °C at 160 °C
Sheath Length 50 mm (2 in)
Sheath Diameter 3 mm (1/8 in); no visible hub
Mediums for Immersion Immerse in either non-corrosive liquids or dry mediums
Lead wire Lead wire: 4-wire single conductor, enameled copper
Lead Length 2.5 m (8 ft); can customize lead wire length
Supplier's Site
Datasheet
Technical Specifications
Transcat, Inc.
Product Category
RTD Temperature Probes
Product Number
5606-50-P
Product Name
Immersion PRT Probe, 50mm -200 to 160C for 1523/1524