AMETEK Sensors, Test & Calibration Pt100 Ref.Probe,-150to650C/-238 to1207 Angld,207mm,.5mCbl,DANAK STS100B901AH

Description
Product Highlights Reference standard probes Wide temperature range Configurations for most applications Works with JOFRA calibrators Specified low drift Fast response Extremely stable Pt100 elements Quality construction for confidence in operation Use for precise calibration and verification Combine with a temperature source for accurate calibrations Compare with other sensor readings Use as your temperature standard Each Unit Includes Probe Connecting cable Case User’s guide Manufacturer’s accredited and traceable certification
Datasheet
Description
Product Highlights Reference standard probes Wide temperature range Configurations for most applications Works with JOFRA calibrators Specified low drift Fast response Extremely stable Pt100 elements Quality construction for confidence in operation Use for precise calibration and verification Combine with a temperature source for accurate calibrations Compare with other sensor readings Use as your temperature standard Each Unit Includes Probe Connecting cable Case User’s guide Manufacturer’s accredited and traceable certification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pt100 Ref.Probe,-150to650C/-238 to1207 Angld,207mm,.5mCbl,DANAK - STS100B901AH - Transcat, Inc.
Rochester, NY, USA
Pt100 Ref.Probe,-150to650C/-238 to1207 Angld,207mm,.5mCbl,DANAK
STS100B901AH
Pt100 Ref.Probe,-150to650C/-238 to1207 Angld,207mm,.5mCbl,DANAK STS100B901AH
Product Highlights Reference standard probes Wide temperature range Configurations for most applications Works with JOFRA calibrators Specified low drift Fast response Extremely stable Pt100 elements Quality construction for confidence in operation Use for precise calibration and verification Combine with a temperature source for accurate calibrations Compare with other sensor readings Use as your temperature standard Each Unit Includes Probe Connecting cable Case User’s guide Manufacturer’s accredited and traceable certification

Product Highlights

  • Reference standard probes
  • Wide temperature range
  • Configurations for most applications
  • Works with JOFRA calibrators
  • Specified low drift
  • Fast response
  • Extremely stable Pt100 elements
  • Quality construction for confidence in operation
  • Use for precise calibration and verification
  • Combine with a temperature source for accurate calibrations
  • Compare with other sensor readings
  • Use as your temperature standard

Each Unit Includes

  • Probe
  • Connecting cable
  • Case
  • User’s guide
  • Manufacturer’s accredited and traceable certification
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Probes
Product Number STS100B901AH
Product Name Pt100 Ref.Probe,-150to650C/-238 to1207 Angld,207mm,.5mCbl,DANAK
Sensed Temperature -238 to 1202 F (-150 to 650 C)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plastic Industry RTD -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Straight Probe - Style RTD9 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details