AMETEK Sensors, Test & Calibration Pt100 Ref.Probe,-150to650C/-238 to1207 Strght,350mm,2mCbl,DANAK STS100B350DH

Description
Product Highlights Reference standard probes Wide temperature range Configurations for most applications Works with JOFRA calibrators Specified low drift Fast response Extremely stable Pt100 elements Quality construction for confidence in operation Use for precise calibration and verification Combine with a temperature source for accurate calibrations Compare with other sensor readings Use as your temperature standard Each Unit Includes Probe Connecting cable Case User’s guide Manufacturer’s accredited and traceable certification
Datasheet
Description
Product Highlights Reference standard probes Wide temperature range Configurations for most applications Works with JOFRA calibrators Specified low drift Fast response Extremely stable Pt100 elements Quality construction for confidence in operation Use for precise calibration and verification Combine with a temperature source for accurate calibrations Compare with other sensor readings Use as your temperature standard Each Unit Includes Probe Connecting cable Case User’s guide Manufacturer’s accredited and traceable certification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pt100 Ref.Probe,-150to650C/-238 to1207 Strght,350mm,2mCbl,DANAK - STS100B350DH - Transcat, Inc.
Rochester, NY, USA
Pt100 Ref.Probe,-150to650C/-238 to1207 Strght,350mm,2mCbl,DANAK
STS100B350DH
Pt100 Ref.Probe,-150to650C/-238 to1207 Strght,350mm,2mCbl,DANAK STS100B350DH
Product Highlights Reference standard probes Wide temperature range Configurations for most applications Works with JOFRA calibrators Specified low drift Fast response Extremely stable Pt100 elements Quality construction for confidence in operation Use for precise calibration and verification Combine with a temperature source for accurate calibrations Compare with other sensor readings Use as your temperature standard Each Unit Includes Probe Connecting cable Case User’s guide Manufacturer’s accredited and traceable certification

Product Highlights

  • Reference standard probes
  • Wide temperature range
  • Configurations for most applications
  • Works with JOFRA calibrators
  • Specified low drift
  • Fast response
  • Extremely stable Pt100 elements
  • Quality construction for confidence in operation
  • Use for precise calibration and verification
  • Combine with a temperature source for accurate calibrations
  • Compare with other sensor readings
  • Use as your temperature standard

Each Unit Includes

  • Probe
  • Connecting cable
  • Case
  • User’s guide
  • Manufacturer’s accredited and traceable certification
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Probes
Product Number STS100B350DH
Product Name Pt100 Ref.Probe,-150to650C/-238 to1207 Strght,350mm,2mCbl,DANAK
Sensed Temperature -238 to 1202 F (-150 to 650 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Assemblies with Terminal Head and Direct Mount -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details
Teflon Coated RTD - Special-Purpose -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details